Silicon Labs ProSLIC® Si3226

Description
Features Internal balanced or unbalanced ringing Low power consumption Software-programmabl e parameters: Ringing frequency, amplitude, cadence and waveshape Two-wire ac impedance Transhybrid balance Dc current loop feed (10–45 mA) Loop closure and ring trip thresholds Ground key detection threshold Integrated dc-dc controller Wideband codec (Si3227) Low-power sleep mode On-hook transmission Loop or ground start operation
Description
Features Internal balanced or unbalanced ringing Low power consumption Software-programmabl e parameters: Ringing frequency, amplitude, cadence and waveshape Two-wire ac impedance Transhybrid balance Dc current loop feed (10–45 mA) Loop closure and ring trip thresholds Ground key detection threshold Integrated dc-dc controller Wideband codec (Si3227) Low-power sleep mode On-hook transmission Loop or ground start operation

Suppliers

Company
Product
Description
Supplier Links
ProSLIC® - Si3226 - Silicon Labs
Austin, TX, USA
ProSLIC®
Si3226
ProSLIC® Si3226
Features Internal balanced or unbalanced ringing Low power consumption Software-programmabl e parameters: Ringing frequency, amplitude, cadence and waveshape Two-wire ac impedance Transhybrid balance Dc current loop feed (10–45 mA) Loop closure and ring trip thresholds Ground key detection threshold Integrated dc-dc controller Wideband codec (Si3227) Low-power sleep mode On-hook transmission Loop or ground start operation

Features

Internal balanced or unbalanced ringing
Low power consumption
Software-programmable parameters:
Ringing frequency, amplitude, cadence and waveshape

Two-wire ac impedance

Transhybrid balance

Dc current loop feed (10–45 mA)

Loop closure and ring trip thresholds

Ground key detection threshold

Integrated dc-dc controller
Wideband codec (Si3227)
Low-power sleep mode
On-hook transmission
Loop or ground start operation
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si3226
Product Name ProSLIC®
Device Type Powerline Networking; Telephony Interface
Technology ISDN
Interface SLIC
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54ACT139DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Transceiver ICs - 448-CYW20719B2KUMLG-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 554247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details