Silicon Labs Quad ProSLIC® Si3241

Description
Features Performs all battery, overvoltage, ringing, supervision, coding, hybrid and test (BORSCHT) functions Internal balanced ringing to 150 VPK External bulk ringer support Low standby power consumption: <20 mW per channel 2.5 Vrms pulse metering Software programmable parameters: Ringing frequency, amplitude, cadence, and waveshape Two-wire ac impedance Transhybrid balance Dc current loop feed (16–55 mA) Loop closure and ring trip thresholds Ground key detect threshold Automatic switching of up to three battery supplies On-hook transmission Loop or ground start operation Smooth polarity reversal Dual tone generators A-Law/µ-Law companding, linear PCM
Description
Features Performs all battery, overvoltage, ringing, supervision, coding, hybrid and test (BORSCHT) functions Internal balanced ringing to 150 VPK External bulk ringer support Low standby power consumption: <20 mW per channel 2.5 Vrms pulse metering Software programmable parameters: Ringing frequency, amplitude, cadence, and waveshape Two-wire ac impedance Transhybrid balance Dc current loop feed (16–55 mA) Loop closure and ring trip thresholds Ground key detect threshold Automatic switching of up to three battery supplies On-hook transmission Loop or ground start operation Smooth polarity reversal Dual tone generators A-Law/µ-Law companding, linear PCM

Suppliers

Company
Product
Description
Supplier Links
Quad ProSLIC® - Si3241 - Silicon Labs
Austin, TX, USA
Quad ProSLIC®
Si3241
Quad ProSLIC® Si3241
Features Performs all battery, overvoltage, ringing, supervision, coding, hybrid and test (BORSCHT) functions Internal balanced ringing to 150 VPK External bulk ringer support Low standby power consumption: <20 mW per channel 2.5 Vrms pulse metering Software programmable parameters: Ringing frequency, amplitude, cadence, and waveshape Two-wire ac impedance Transhybrid balance Dc current loop feed (16–55 mA) Loop closure and ring trip thresholds Ground key detect threshold Automatic switching of up to three battery supplies On-hook transmission Loop or ground start operation Smooth polarity reversal Dual tone generators A-Law/µ-Law companding, linear PCM

Features

Performs all battery, overvoltage, ringing, supervision, coding, hybrid and test (BORSCHT) functions
Internal balanced ringing to 150 VPK
External bulk ringer support
Low standby power consumption: <20 mW per channel
2.5 Vrms pulse metering
Software programmable parameters:
Ringing frequency, amplitude, cadence, and waveshape
Two-wire ac impedance
Transhybrid balance
Dc current loop feed (16–55 mA)
Loop closure and ring trip thresholds
Ground key detect threshold
Automatic switching of up to three battery supplies
On-hook transmission
Loop or ground start operation
Smooth polarity reversal
Dual tone generators
A-Law/µ-Law companding, linear PCM
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si3241
Product Name Quad ProSLIC®
Device Type Powerline Networking; Telephony Interface
Technology ISDN
Interface SLIC
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32282-A-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-DW3210SQ-ND - DigiKey
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details