Silicon Labs ProSLIC® Si3216

Description
Features Dual-mode wideband (50 Hz to 7.0 kHz) / narrowband (200 Hz to 3.4 kHz) audio codec with 16-bit, 16 kHz sampling for high fidelity audio Adaptive battery voltage generation minimizes power in all operating modes Entire solution can be powered from a single 3.3 or 5 V supply Five REN sinewave or trapezoid internal ringing up to 90 VPK Ringing amplitude, frequency and cadence Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF and FSK (caller ID) Polarity reversal
Description
Features Dual-mode wideband (50 Hz to 7.0 kHz) / narrowband (200 Hz to 3.4 kHz) audio codec with 16-bit, 16 kHz sampling for high fidelity audio Adaptive battery voltage generation minimizes power in all operating modes Entire solution can be powered from a single 3.3 or 5 V supply Five REN sinewave or trapezoid internal ringing up to 90 VPK Ringing amplitude, frequency and cadence Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF and FSK (caller ID) Polarity reversal

Suppliers

Company
Product
Description
Supplier Links
ProSLIC® - Si3216 - Silicon Labs
Austin, TX, USA
ProSLIC®
Si3216
ProSLIC® Si3216
Features Dual-mode wideband (50 Hz to 7.0 kHz) / narrowband (200 Hz to 3.4 kHz) audio codec with 16-bit, 16 kHz sampling for high fidelity audio Adaptive battery voltage generation minimizes power in all operating modes Entire solution can be powered from a single 3.3 or 5 V supply Five REN sinewave or trapezoid internal ringing up to 90 VPK Ringing amplitude, frequency and cadence Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF and FSK (caller ID) Polarity reversal

Features

Dual-mode wideband (50 Hz to 7.0 kHz) / narrowband (200 Hz to 3.4 kHz) audio codec with 16-bit, 16 kHz sampling for high fidelity audio
Adaptive battery voltage generation minimizes power in all operating modes
Entire solution can be powered from a single 3.3 or 5 V supply
Five REN sinewave or trapezoid internal ringing up to 90 VPK
Ringing amplitude, frequency and cadence
Constant current loop feed (20–41 mA)
Ring trip/loop closure thresholds and filtering
Two-wire ac impedance and transhybrid
DTMF and FSK (caller ID)
Polarity reversal
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si3216
Product Name ProSLIC®
Device Type Powerline Networking; Telephony Interface
Technology ISDN
Interface SLIC
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 26LS33/B2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details