Silicon Labs Voice Codec Si3000

Description
Features 84 dB dynamic range A/D and D/A converter with 16-bit resolution Microphone input; programmable gain of 0, +10, +20, +30 dB Line level input (1 V RMS) 3:1 analog input mixer Integrated handset hybrid Digital input/output gain; programmable range of +12.5 to –34.5 dB Line level output (1 V RMS) Headphone output capable of driving a 32 ohm load 1.5 dB step resolution 50 mW power consumption Low profile 16-pin small outline package (SOIC)
Description
Features 84 dB dynamic range A/D and D/A converter with 16-bit resolution Microphone input; programmable gain of 0, +10, +20, +30 dB Line level input (1 V RMS) 3:1 analog input mixer Integrated handset hybrid Digital input/output gain; programmable range of +12.5 to –34.5 dB Line level output (1 V RMS) Headphone output capable of driving a 32 ohm load 1.5 dB step resolution 50 mW power consumption Low profile 16-pin small outline package (SOIC)

Suppliers

Company
Product
Description
Supplier Links
Voice Codec - Si3000 - Silicon Labs
Austin, TX, USA
Voice Codec
Si3000
Voice Codec Si3000
Features 84 dB dynamic range A/D and D/A converter with 16-bit resolution Microphone input; programmable gain of 0, +10, +20, +30 dB Line level input (1 V RMS) 3:1 analog input mixer Integrated handset hybrid Digital input/output gain; programmable range of +12.5 to –34.5 dB Line level output (1 V RMS) Headphone output capable of driving a 32 ohm load 1.5 dB step resolution 50 mW power consumption Low profile 16-pin small outline package (SOIC)

Features

84 dB dynamic range A/D and D/A converter with 16-bit resolution
Microphone input; programmable gain of 0, +10, +20, +30 dB
Line level input (1 V RMS)
3:1 analog input mixer
Integrated handset hybrid
Digital input/output gain; programmable range of +12.5 to –34.5 dB
Line level output (1 V RMS)
Headphone output capable of driving a 32 ohm load
1.5 dB step resolution
50 mW power consumption
Low profile 16-pin small outline package (SOIC)
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si3000
Product Name Voice Codec
Device Type Voice / Modem Solution
Technology ISDN
Features RoHS
Supply Voltage 3.3V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Drivers, Receivers, Transceivers - 54AC541/Q2A - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 2672995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
Telecom - SI32178-B-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details