Silicon Labs ProSLIC® Si3220

Description
Features Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18–45 mA) Two-wire ac impedance Transhybrid balance Ringing frequency, amplitude, cadence Loop closure and ring trip thresholds Ground key detection threshold Low standby power consumption: <65 mW Loop start and ground start support Automatic switching of up to three batteries DTMF generation and decoding Modem/fax tone detection Internal ringing up to 65 V RMS (Si3220) 12/16 kHz pulse metering (Si3220) FSK (caller ID) tone generation PCM/SPI or GCI digital interfaces
Description
Features Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18–45 mA) Two-wire ac impedance Transhybrid balance Ringing frequency, amplitude, cadence Loop closure and ring trip thresholds Ground key detection threshold Low standby power consumption: <65 mW Loop start and ground start support Automatic switching of up to three batteries DTMF generation and decoding Modem/fax tone detection Internal ringing up to 65 V RMS (Si3220) 12/16 kHz pulse metering (Si3220) FSK (caller ID) tone generation PCM/SPI or GCI digital interfaces

Suppliers

Company
Product
Description
Supplier Links
ProSLIC® - Si3220 - Silicon Labs
Austin, TX, USA
ProSLIC®
Si3220
ProSLIC® Si3220
Features Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18–45 mA) Two-wire ac impedance Transhybrid balance Ringing frequency, amplitude, cadence Loop closure and ring trip thresholds Ground key detection threshold Low standby power consumption: <65 mW Loop start and ground start support Automatic switching of up to three batteries DTMF generation and decoding Modem/fax tone detection Internal ringing up to 65 V RMS (Si3220) 12/16 kHz pulse metering (Si3220) FSK (caller ID) tone generation PCM/SPI or GCI digital interfaces

Features

Software programmable parameters for global compliance with one hardware design:
Constant current loop feed (18–45 mA)
Two-wire ac impedance
Transhybrid balance
Ringing frequency, amplitude, cadence
Loop closure and ring trip thresholds
Ground key detection threshold
Low standby power consumption: <65 mW
Loop start and ground start support
Automatic switching of up to three batteries
DTMF generation and decoding
Modem/fax tone detection
Internal ringing up to 65 V RMS (Si3220)
12/16 kHz pulse metering (Si3220)
FSK (caller ID) tone generation
PCM/SPI or GCI digital interfaces
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si3220
Product Name ProSLIC®
Device Type Powerline Networking; Telephony Interface
Technology ISDN
Interface SLIC
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Device Type Receiver
Supply Voltage Other; 3-5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF9160-SIBA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
2 suppliers
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Transceiver ICs - 448-CYW20835PB1KML1GGF-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; CDMA; GSM
Operating Frequency 2400 MHz
View Details