Silicon Labs ProSLIC® Si3225

Description
Features Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18–45 mA) Two-wire ac impedance Transhybrid balance Ringing frequency, amplitude, cadence Loop closure and ring trip thresholds Ground key detection threshold Low standby power consumption: <65 mW Loop start and ground start support Automatic switching of up to three batteries DTMF generation and decoding Modem/fax tone detection Internal ringing up to 65 V RMS (Si3220) 12/16 kHz pulse metering (Si3220) FSK (caller ID) tone generation PCM/SPI or GCI digital interfaces
Description
Features Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18–45 mA) Two-wire ac impedance Transhybrid balance Ringing frequency, amplitude, cadence Loop closure and ring trip thresholds Ground key detection threshold Low standby power consumption: <65 mW Loop start and ground start support Automatic switching of up to three batteries DTMF generation and decoding Modem/fax tone detection Internal ringing up to 65 V RMS (Si3220) 12/16 kHz pulse metering (Si3220) FSK (caller ID) tone generation PCM/SPI or GCI digital interfaces

Suppliers

Company
Product
Description
Supplier Links
ProSLIC® - Si3225 - Silicon Labs
Austin, TX, USA
ProSLIC®
Si3225
ProSLIC® Si3225
Features Software programmable parameters for global compliance with one hardware design: Constant current loop feed (18–45 mA) Two-wire ac impedance Transhybrid balance Ringing frequency, amplitude, cadence Loop closure and ring trip thresholds Ground key detection threshold Low standby power consumption: <65 mW Loop start and ground start support Automatic switching of up to three batteries DTMF generation and decoding Modem/fax tone detection Internal ringing up to 65 V RMS (Si3220) 12/16 kHz pulse metering (Si3220) FSK (caller ID) tone generation PCM/SPI or GCI digital interfaces

Features

Software programmable parameters for global compliance with one hardware design:
Constant current loop feed (18–45 mA)
Two-wire ac impedance
Transhybrid balance
Ringing frequency, amplitude, cadence
Loop closure and ring trip thresholds
Ground key detection threshold
Low standby power consumption: <65 mW
Loop start and ground start support
Automatic switching of up to three batteries
DTMF generation and decoding
Modem/fax tone detection
Internal ringing up to 65 V RMS (Si3220)
12/16 kHz pulse metering (Si3220)
FSK (caller ID) tone generation
PCM/SPI or GCI digital interfaces
Supplier's Site

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si3225
Product Name ProSLIC®
Device Type Powerline Networking; Telephony Interface
Technology ISDN
Interface SLIC
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 448-CYBL10463-56LQXI-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - NRF51802-QFAA-R - ODG (Origin Data Global)
Specs
Device Type Transceiver; TxRx Only
Technology Bluetooth v4.1
Supply Voltage Other; 1.8V ~ 3.6V
View Details
2 suppliers