Silicon Labs ProSLIC® Si3210

Description
Features Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF generation and decoding Polarity reversal FSK (caller ID) tone generation 12 and 16 kHz pulse metering Configurable PCM/SPI digital interface Audio loopback, DC and GR-909 subscriber line diagnostic capabilities Software programmable for global compliance Extensive telephony signaling capabilities Can be powered from a single 3.3 V or 5 V supply
Datasheet
Description
Features Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF generation and decoding Polarity reversal FSK (caller ID) tone generation 12 and 16 kHz pulse metering Configurable PCM/SPI digital interface Audio loopback, DC and GR-909 subscriber line diagnostic capabilities Software programmable for global compliance Extensive telephony signaling capabilities Can be powered from a single 3.3 V or 5 V supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProSLIC® - Si3210 - Silicon Labs
Austin, TX, USA
ProSLIC®
Si3210
ProSLIC® Si3210
Features Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF generation and decoding Polarity reversal FSK (caller ID) tone generation 12 and 16 kHz pulse metering Configurable PCM/SPI digital interface Audio loopback, DC and GR-909 subscriber line diagnostic capabilities Software programmable for global compliance Extensive telephony signaling capabilities Can be powered from a single 3.3 V or 5 V supply

Features

Constant current loop feed (20–41 mA)
Ring trip/loop closure thresholds and filtering
Two-wire ac impedance and transhybrid
DTMF generation and decoding
Polarity reversal
FSK (caller ID) tone generation
12 and 16 kHz pulse metering
Configurable PCM/SPI digital interface
Audio loopback, DC and GR-909 subscriber line diagnostic capabilities
Software programmable for global compliance
Extensive telephony signaling capabilities
Can be powered from a single 3.3 V or 5 V supply
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si3210
Product Name ProSLIC®
Device Type Powerline Networking; Telephony Interface
Technology ISDN
Interface SLIC
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3019-C-FT-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Interface - Drivers, Receivers, Transceivers - CG7891AAT - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details