Silicon Labs ProSLIC® Si3211

Description
Features Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF generation and decoding Polarity reversal FSK (caller ID) tone generation 12 and 16 kHz pulse metering Configurable PCM/SPI digital interface Audio loopback, DC and GR-909 subscriber line diagnostic capabilities Software programmable for global compliance Extensive telephony signaling capabilities Can be powered from a single 3.3 V or 5 V supply
Datasheet
Description
Features Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF generation and decoding Polarity reversal FSK (caller ID) tone generation 12 and 16 kHz pulse metering Configurable PCM/SPI digital interface Audio loopback, DC and GR-909 subscriber line diagnostic capabilities Software programmable for global compliance Extensive telephony signaling capabilities Can be powered from a single 3.3 V or 5 V supply
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProSLIC® - Si3211 - Silicon Labs
Austin, TX, USA
ProSLIC®
Si3211
ProSLIC® Si3211
Features Constant current loop feed (20–41 mA) Ring trip/loop closure thresholds and filtering Two-wire ac impedance and transhybrid DTMF generation and decoding Polarity reversal FSK (caller ID) tone generation 12 and 16 kHz pulse metering Configurable PCM/SPI digital interface Audio loopback, DC and GR-909 subscriber line diagnostic capabilities Software programmable for global compliance Extensive telephony signaling capabilities Can be powered from a single 3.3 V or 5 V supply

Features

Constant current loop feed (20–41 mA)
Ring trip/loop closure thresholds and filtering
Two-wire ac impedance and transhybrid
DTMF generation and decoding
Polarity reversal
FSK (caller ID) tone generation
12 and 16 kHz pulse metering
Configurable PCM/SPI digital interface
Audio loopback, DC and GR-909 subscriber line diagnostic capabilities
Software programmable for global compliance
Extensive telephony signaling capabilities
Can be powered from a single 3.3 V or 5 V supply
Supplier's Site Datasheet

Technical Specifications

  Silicon Labs
Product Category Network and Communication Chips
Product Number Si3211
Product Name ProSLIC®
Device Type Powerline Networking; Telephony Interface
Technology ISDN
Interface SLIC
Features RoHS
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 448-CYRF69213-40LFXC-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details