Crane Aerospace & Electronics Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 2,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00 | |
| Frequency Min (MHz) | 120 Frequency Max (MHz) | 120 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 24.00 | |
| Frequency Min (MHz) | 160 Frequency Max (MHz) | 1,920 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00 | |
| Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00 | |
| Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00 | |
| Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 11.00 | |
| Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 26,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00 | |
| Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00 | |
| Frequency Min (MHz) | 390 Frequency Max (MHz) | 390 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 9.00 | |
| Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 9,500 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00 | |
| Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 10,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 15.00 | |
| Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 11,500 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 16.00 | |
| Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00 | |
| Frequency Min (MHz) | 70 Frequency Max (MHz) | 70 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 9.00 | |
| Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 15.00 | |
| Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 16.00 | |
| Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 8.00 | |
| Frequency Min (MHz) | 750 Frequency Max (MHz) | 6,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00 | |
| Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 27,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 13.00 |