Crane Aerospace & Electronics Datasheets for RF Limiters

RF limiters are circuits that prevent the amplitude of a waveform from exceeding a specified value. There are three basic types of RF limiters: conventional, feedback, and high power.
RF Limiters: Learn more

Product Name Notes
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 350 Frequency Max (MHz) | 500 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 4,000 Frequency Max (MHz) | 8,000 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,500 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 500 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 8,000 Frequency Max (MHz) | 16,000 Environmental Screening | Catalogue, Mil-screened