Crane Aerospace & Electronics Datasheets for RF Phase Shifters

RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal.
RF Phase Shifters: Learn more

Product Name Notes
Package Type | Flatpack Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,500 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 3 Environmental Screening | Catalogue,...
Package Type | PC Mount Frequency Min (MHz) | 10 Frequency Max (MHz) | 400 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 3 Environmental Screening |...
Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 500 CW Power (W) | 0 dBm Insertion Loss (dB) Max | 1.75 Environmental Screening |...