Crane Aerospace & Electronics Oscillators Seven Channel Indirect Synthesizer

Description
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 11.00
Request a Quote Datasheet
Description
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 11.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 11.00
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 8,000
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 11.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number Seven Channel Indirect Synthesizer
Product Name Oscillators
Frequency 2000 to 8000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details