Crane Aerospace & Electronics Datasheets for RF Phase Detectors and Comparators
RF phase detectors and comparators are circuits or instruments that provide a DC output voltage proportional to the difference in phase between two RF signals.
RF Phase Detectors and Comparators: Learn more
| Product Name | Notes |
|---|---|
| Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 10 Frequency Max (MHz) | 26,500 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 55 Frequency Max (MHz) | 65 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 9,400 Frequency Max (MHz) | 10,000 Environmental Screening | Catalogue, Mil-screened |