Crane Aerospace & Electronics Datasheets for Amplifier and Comparator Chips
Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more
| Product Name | Notes |
|---|---|
| Frequency Min (MHz) | 120 Frequency Max (MHz) | 480 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 135 Frequency Max (MHz) | 185 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 140 Frequency Max (MHz) | 180 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 300 Frequency Max (MHz) | 800 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 40 Frequency Max (MHz) | 140 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 55 Frequency Max (MHz) | 65 Environmental Screening | Catalogue, Mil-screened | |
| Frequency Min (MHz) | 750 Frequency Max (MHz) | 1,250 Environmental Screening | Catalogue, Mil-screened |