Crane Aerospace & Electronics Oscillators VME MASTER OSCILLATOR

Description
Frequency Min (MHz) | 160 Frequency Max (MHz) | 1,920 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Description
Frequency Min (MHz) | 160 Frequency Max (MHz) | 1,920 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VME Master Oscillator is a 2-slot, 6U VME module designed to generate four synchronized output frequencies: 10 MHz PECL, 160 MHz sine (+10 dBm nominal), 320 MHz sine (+18 dBm nominal), and 1920 MHz sine (+10 dBm nominal), all derived from an internal high-stability crystal reference. It includes built-in test functions for output presence monitoring and output disable via front panel JTAG, with a maximum VSWR of 1.5:1 and an OSP blind-mate RF connection interface. Power is supplied via +5 VDC and +15 VDC, and it operates within a temperature range of 0 to +50°C.

Datasheet Summary
Powered by GS/AI

The VME Master Oscillator is a 2-slot, 6U VME module designed to generate four synchronized output frequencies: 10 MHz PECL, 160 MHz sine (+10 dBm nominal), 320 MHz sine (+18 dBm nominal), and 1920 MHz sine (+10 dBm nominal), all derived from an internal high-stability crystal reference. It includes built-in test functions for output presence monitoring and output disable via front panel JTAG, with a maximum VSWR of 1.5:1 and an OSP blind-mate RF connection interface. Power is supplied via +5 VDC and +15 VDC, and it operates within a temperature range of 0 to +50°C.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Lynnwood, WA, United States
Frequency Min (MHz) | 160 Frequency Max (MHz) | 1,920 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 10.00
  • Frequency Min (MHz) | 160
  • Frequency Max (MHz) | 1,920
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 10.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number VME MASTER OSCILLATOR
Product Name Oscillators
Frequency 160 to 1920 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details