Crane Aerospace & Electronics Datasheets for RF Attenuators
RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).
RF Attenuators: Learn more
| Product Name | Notes |
|---|---|
| Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 8,000 CW Power (W) | 2 Insertion Loss (dB) Max | 0.5 Environmental Screening | Catalogue, Mil-screened... | |
| Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 1.25 Environmental Screening | Catalogue, Mil-screened... | |
| Package Type | Connectorized Frequency Min (MHz) | 1 Frequency Max (MHz) | 400 CW Power (W) | 0.5 Insertion Loss (dB) Max | 2.5 Environmental Screening | Catalogue, Mil-screened... | |
| Package Type | PC Mount Frequency Min (MHz) | 1 Frequency Max (MHz) | 400 CW Power (W) | 0.5 Insertion Loss (dB) Max | 2.5 Environmental Screening | Catalogue,... |