Crane Aerospace & Electronics Datasheets for Logarithmic Amplifier Chips

Logarithmic amplifier chips produce an output voltage that is directly proportional to the logarithm of the input voltage.
Logarithmic Amplifier Chips: Learn more

Product Name Notes
Frequency Min (MHz) | 120 Frequency Max (MHz) | 480 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 135 Frequency Max (MHz) | 185 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 140 Frequency Max (MHz) | 180 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 18,000 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 300 Frequency Max (MHz) | 800 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 40 Frequency Max (MHz) | 140 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 55 Frequency Max (MHz) | 65 Environmental Screening | Catalogue, Mil-screened
Frequency Min (MHz) | 750 Frequency Max (MHz) | 1,250 Environmental Screening | Catalogue, Mil-screened