Crane Aerospace & Electronics Datasheets for RF Frequency Multipliers
RF frequency multipliers are nonlinear devices that produce an output signal with a frequency that is larger than the frequency of a corresponding input signal by a predetermined factor.
RF Frequency Multipliers: Learn more
| Product Name | Notes |
|---|---|
| Package Type | Connectorized Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 Conversion Loss (dB) Max | 17 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom |... | |
| Package Type | Flatpack Frequency Min (MHz) | 25 Frequency Max (MHz) | 3,000 Conversion Loss (dB) Max | 15.5 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom |... | |
| Package Type | Flatpack Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 Conversion Loss (dB) Max | 17 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom |... | |
| Package Type | Flatpack Frequency Min (MHz) | 75 Frequency Max (MHz) | 1,500 Conversion Loss (dB) Max | 14 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom |... | |
| Package Type | PC Mount Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 Conversion Loss (dB) Max | 15 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom... | |
| Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 3,000 Conversion Loss (dB) Max | 15.5 Environmental Screening | Catalogue, Mil-screened Input Power (dBm) Nom... | |
| Package Type | Surface Mount Frequency Min (MHz) | 25 Frequency Max (MHz) | 3,000 Conversion Loss (dB) Max | 15.5 Environmental Screening | Space Qualified Input Power (dBm) Nom... | |
| Package Type | Surface Mount Frequency Min (MHz) | 5 Frequency Max (MHz) | 500 Conversion Loss (dB) Max | 17 Environmental Screening | Space Qualified Input Power (dBm) Nom... |