Crane Aerospace & Electronics Oscillators 7100 Series

Description
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 8.00
Request a Quote
Description
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 8.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7100 Series is a resonator oscillator designed as a high-stability fixed frequency source for military applications, operating from 0.75 to 2.9 GHz with a minimum output power of +8 dBm. It features a frequency stability of ±0.05%, power stability versus temperature of ±1.0 dB, and harmonics limited to -15 dBc maximum. Load pulling is specified at 0.08% maximum under 2:1 VSWR, and supply pushing is 0.05%/V maximum. The device operates from +12 to +15 Vdc with a typical input current of 50 mA and a temperature range of -45°C to +85°C. It is housed in a 1.50" x 1.60" x 0.65" package. Mechanical and electrical tuning are available as optional features.

Datasheet Summary
Powered by GS/AI

The 7100 Series is a resonator oscillator designed as a high-stability fixed frequency source for military applications, operating from 0.75 to 2.9 GHz with a minimum output power of +8 dBm. It features a frequency stability of ±0.05%, power stability versus temperature of ±1.0 dB, and harmonics limited to -15 dBc maximum. Load pulling is specified at 0.08% maximum under 2:1 VSWR, and supply pushing is 0.05%/V maximum. The device operates from +12 to +15 Vdc with a typical input current of 50 mA and a temperature range of -45°C to +85°C. It is housed in a 1.50" x 1.60" x 0.65" package. Mechanical and electrical tuning are available as optional features.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7100 Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Oscillators
7100 Series
Oscillators 7100 Series
Frequency Min (MHz) | 750 Frequency Max (MHz) | 2,900 Environmental Screening | Catalogue, Mil-screened Output Power (dBm) Min | 8.00
  • Frequency Min (MHz) | 750
  • Frequency Max (MHz) | 2,900
  • Environmental Screening | Catalogue, Mil-screened
  • Output Power (dBm) Min | 8.00
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category Oscillators
Product Number 7100 Series
Product Name Oscillators
Frequency 750 to 2900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details