Crane Aerospace & Electronics Datasheets for RF Frequency Converters

RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing.  
RF Frequency Converters: Learn more

Product Name Notes
Package Type | Connectorized Frequency Min (MHz) | 1,000 Frequency Max (MHz) | 8,000 Environmental Screening | Catalogue, Mil-screened
Package Type | Connectorized Frequency Min (MHz) | 1,100 Frequency Max (MHz) | 1,400 Environmental Screening | Catalogue, Mil-screened
Package Type | Connectorized Frequency Min (MHz) | 135 Frequency Max (MHz) | 185 Environmental Screening | Catalogue, Mil-screened
Package Type | Connectorized Frequency Min (MHz) | 14,500 Frequency Max (MHz) | 15,500 Environmental Screening | Catalogue, Mil-screened
Package Type | Connectorized Frequency Min (MHz) | 140 Frequency Max (MHz) | 180 Environmental Screening | Catalogue, Mil-screened
Package Type | Connectorized Frequency Min (MHz) | 750 Frequency Max (MHz) | 1,250 Environmental Screening | Catalogue, Mil-screened