Embedded Data Systems Datasheets for IC Interfaces
IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more
| Product Name | Notes |
|---|---|
| • True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices. • Works with bipolar as well as unipolar logic signals. • Compatible to COM ports of... | |
| • True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices. • Works with bipolar as well as unipolar logic signals. • Compatible to COM ports of... | |
| • Used in applications where iButtons are permanently retained in the adapter. (For applications where iButtons need to be removed from the adapter with regularity, use a DS9490R# along with... | |
| • Used in conjuction with a DS1402 series cable with RJ12 plug when working with iButtons • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire... | |
| ASCII command support for all 1-Wire devices. Powered by RS232 handshake lines. Automatic power up and power down. Automatically provides smart strong-pull-up. 1000 feet, 100 devices per CAT-5 twisted net. | |
| ASCII command support for all 1-Wire devices. Direct connection to UART or Microprocessor serial I/O. Automatic power up and power down. Automatically provides smart strong-pull-up for sensors. 1000 feet, 100... | |
| ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired... | |
| RS232 to 1-Wire adapter. CAT-5 twisted pair up to 1000 Feet, 100 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication... | |
| RS232 to 1-Wire adapter. FCC Class-B Certified; FCC ID "M5ZHA2". CAT-5 twisted pair up to 100 Feet, 10 devices. No external power required on true RS232 ports. External power connector... | |
| Simple command support for all 1-Wire devices. Configurable security levels: Secure 128 bit SSL Encryption. Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging... | |
| • RS232 to Isolated 1-Wire adapter. • 1000 feet, 100 devices per CAT-5 twisted pair 1-Wire bus. • Automatically provides smart strong-pull-up for wired sensors. • ESD Protection more than... | |
| Supplies physical connection between PIR2 & adapter. Easy to use. Reliable connection. 6 ft. cable length. The PIR2-CC, connectivity cable, supplies the necessary physical connection between the PIR2 and your... |