Embedded Data Systems Datasheets for RS-232, RS-422, and RS-485 Interfaces
RS-232, RS-422, and RS-485 are standard interfaces approved by the Electronic Industries Association (EIA) for connecting serial devices. They are serial communication standards providing asynchronous communication capability with hardware flow control, software flow control, and parity check.
RS-232, RS-422, and RS-485 Interfaces: Learn more
| Product Name | Notes |
|---|---|
| • True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices. • Works with bipolar as well as unipolar logic signals. • Compatible to COM ports of... | |
| ASCII command support for all 1-Wire devices. Powered by RS232 handshake lines. Automatic power up and power down. Automatically provides smart strong-pull-up. 1000 feet, 100 devices per CAT-5 twisted net. | |
| ASCII command support for all 1-Wire devices. RS232 and RS485 interface options. Parasitically (RS232) or externally powered. Automatically adjusts for variable 1-Wire bus conditions. Automatically provides smart strong-pull-up for wired... | |
| RS232 to 1-Wire adapter. CAT-5 twisted pair up to 1000 Feet, 100 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication... | |
| RS232 to 1-Wire adapter. FCC Class-B Certified; FCC ID "M5ZHA2". CAT-5 twisted pair up to 100 Feet, 10 devices. No external power required on true RS232 ports. External power connector... |