Embedded Data Systems Datasheets for Digital Thermometers
Digital thermometers are portable temperature sensing devices that have permanent probes and a digital display.
Digital Thermometers: Learn more
| Product Name | Notes |
|---|---|
| Features Unique 1-Wire interface requires only one port pin for communication. Each device has a unique 64-bit serial code stored in an onboard ROM. Multidrop capability simplifies distributed temperature sensing... | |
| • ±0.5°C accuracy from -10°C to +85°C. • Measures temperatures from -55°C to +125°C (-67°F to +257°F). • 9-bit thermometer resolution. • Unique 1-Wire interface requires only one port pin... | |
| • ±0.5°C accuracy from -10°C to +85°C. • Measures temperatures from -55°C to +125°C (-67°F to +257°F). • 9- to 12-bit user-configurable resolution. • 1-Wire interface requires only one port... | |
| • ±2°C accuracy from -10°C to +85°C • Measures temperatures from -55°C to +125°C (-67°F to +257°F) • 9- to 12-bit user-configurable resolution • 1-Wire interface requires only one port... | |
| Key Features • Digital thermometer measures temperatures from -55°C to +100°C, typically in 0.2 seconds. • Accuracy ±0.5°C within 0°C to +70°C. • No calibration or reference required. • Zero... |