Embedded Data Systems HA4B - RS232 Isolated 1-Wire Host Adapter HA4B

Description
• RS232 to Isolated 1-Wire adapter. • 1000 feet, 100 devices per CAT-5 twisted pair 1-Wire bus. • Automatically provides smart strong-pull-up for wired sensors. • ESD Protection more than 27kV (IEC801-2 Reference Model.). • Built-in DB9 for cable connection to PC. • 9 VDC AC Adapter included. • Provides isolated power to the network. • Short-circuited network recovery function. • TMEX compatible using DS9097E driver. The HA4B is a RS232 to isolated 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this powered converter provides the necessary level conversion from RS232 to 1-Wire device levels while providing 2000VAC isolation from the PC to the 1-Wire network. When CAT-5 twisted pair cable is used, the HA4B can drive up to 100 1-Wire devices at cable lengths of up to 1000 feet. The HA4B is recommended for applications where isolation from the network is required; analog applications or isolated digital applications. The HA4B typically withstands 1600VRMS for 1 minute or 2000VRMS for 1 second. External power is applied via a standard power jack. Boost current for DS18B20 or DS18S20 temperature conversion is provided by RTS switching so that parasitic temperature conversion is supported. The HA4B also has an improved short-circuited network recovery function that provides fast recovery from a shorted (energy depleted) network. The circuitry in the network driver stage of the HA4B automatically senses a shorted network and provides a high current boost to the network until all the devices on the network have recovered to a viable operation voltage.
Description
• RS232 to Isolated 1-Wire adapter. • 1000 feet, 100 devices per CAT-5 twisted pair 1-Wire bus. • Automatically provides smart strong-pull-up for wired sensors. • ESD Protection more than 27kV (IEC801-2 Reference Model.). • Built-in DB9 for cable connection to PC. • 9 VDC AC Adapter included. • Provides isolated power to the network. • Short-circuited network recovery function. • TMEX compatible using DS9097E driver. The HA4B is a RS232 to isolated 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this powered converter provides the necessary level conversion from RS232 to 1-Wire device levels while providing 2000VAC isolation from the PC to the 1-Wire network. When CAT-5 twisted pair cable is used, the HA4B can drive up to 100 1-Wire devices at cable lengths of up to 1000 feet. The HA4B is recommended for applications where isolation from the network is required; analog applications or isolated digital applications. The HA4B typically withstands 1600VRMS for 1 minute or 2000VRMS for 1 second. External power is applied via a standard power jack. Boost current for DS18B20 or DS18S20 temperature conversion is provided by RTS switching so that parasitic temperature conversion is supported. The HA4B also has an improved short-circuited network recovery function that provides fast recovery from a shorted (energy depleted) network. The circuitry in the network driver stage of the HA4B automatically senses a shorted network and provides a high current boost to the network until all the devices on the network have recovered to a viable operation voltage.

Suppliers

Company
Product
Description
Supplier Links
HA4B - RS232 Isolated 1-Wire Host Adapter - HA4B - Embedded Data Systems
Lawrenceburg, KY, USA
HA4B - RS232 Isolated 1-Wire Host Adapter
HA4B
HA4B - RS232 Isolated 1-Wire Host Adapter HA4B
• RS232 to Isolated 1-Wire adapter. • 1000 feet, 100 devices per CAT-5 twisted pair 1-Wire bus. • Automatically provides smart strong-pull-up for wired sensors. • ESD Protection more than 27kV (IEC801-2 Reference Model.). • Built-in DB9 for cable connection to PC. • 9 VDC AC Adapter included. • Provides isolated power to the network. • Short-circuited network recovery function. • TMEX compatible using DS9097E driver. The HA4B is a RS232 to isolated 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this powered converter provides the necessary level conversion from RS232 to 1-Wire device levels while providing 2000VAC isolation from the PC to the 1-Wire network. When CAT-5 twisted pair cable is used, the HA4B can drive up to 100 1-Wire devices at cable lengths of up to 1000 feet. The HA4B is recommended for applications where isolation from the network is required; analog applications or isolated digital applications. The HA4B typically withstands 1600VRMS for 1 minute or 2000VRMS for 1 second. External power is applied via a standard power jack. Boost current for DS18B20 or DS18S20 temperature conversion is provided by RTS switching so that parasitic temperature conversion is supported. The HA4B also has an improved short-circuited network recovery function that provides fast recovery from a shorted (energy depleted) network. The circuitry in the network driver stage of the HA4B automatically senses a shorted network and provides a high current boost to the network until all the devices on the network have recovered to a viable operation voltage.
• RS232 to Isolated 1-Wire adapter.
• 1000 feet, 100 devices per CAT-5 twisted pair 1-Wire bus.
• Automatically provides smart strong-pull-up for wired sensors.
• ESD Protection more than 27kV (IEC801-2 Reference Model.).
• Built-in DB9 for cable connection to PC.
• 9 VDC AC Adapter included.
• Provides isolated power to the network.
• Short-circuited network recovery function.
• TMEX compatible using DS9097E driver.

The HA4B is a RS232 to isolated 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this powered converter provides the necessary level conversion from RS232 to 1-Wire device levels while providing 2000VAC isolation from the PC to the 1-Wire network. When CAT-5 twisted pair cable is used, the HA4B can drive up to 100 1-Wire devices at cable lengths of up to 1000 feet. The HA4B is recommended for applications where isolation from the network is required; analog applications or isolated digital applications. The HA4B typically withstands 1600VRMS for 1 minute or 2000VRMS for 1 second. External power is applied via a standard power jack. Boost current for DS18B20 or DS18S20 temperature conversion is provided by RTS switching so that parasitic temperature conversion is supported. The HA4B also has an improved short-circuited network recovery function that provides fast recovery from a shorted (energy depleted) network. The circuitry in the network driver stage of the HA4B automatically senses a shorted network and provides a high current boost to the network until all the devices on the network have recovered to a viable operation voltage.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category IC Interfaces
Product Number HA4B
Product Name HA4B - RS232 Isolated 1-Wire Host Adapter
Device Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907344 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
 - 74ABT244DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
 - 54ACT11245JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers