Embedded Data Systems HA2 - RS232 1-Wire Host Adapter HA2

Description
RS232 to 1-Wire adapter. FCC Class-B Certified; FCC ID "M5ZHA2". CAT-5 twisted pair up to 100 Feet, 10 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication protocol. TMEX compatible using DS9097E driver. Power boost provision for DS1820, DS1920 temperature conversion requirements. DB9 connector. The HA2 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5 twisted pair cable is used, the HA2 can drive up to 10 1-Wire devices at cable lengths of up to 100 feet. The HA2 is recommended for applications where FCC Class-B certification is required. The HA2 requires very little power. When the host PC can provide standard RS232 levels, all the required power is derived from the DTR line. In cases where the DTR is not available or the RS232 port is non-standard (low power notebook), the HA2 can be powered externally. External power is applied between the power (+) and the DB9 shroud ground at the PC. Boost current for DS1820, DS1920 temperature conversion is provided by RTS switching so that parasitic temperature conversion is supported. The HA2 is supported by the EDS OneSix DDE server driver.
Description
RS232 to 1-Wire adapter. FCC Class-B Certified; FCC ID "M5ZHA2". CAT-5 twisted pair up to 100 Feet, 10 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication protocol. TMEX compatible using DS9097E driver. Power boost provision for DS1820, DS1920 temperature conversion requirements. DB9 connector. The HA2 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5 twisted pair cable is used, the HA2 can drive up to 10 1-Wire devices at cable lengths of up to 100 feet. The HA2 is recommended for applications where FCC Class-B certification is required. The HA2 requires very little power. When the host PC can provide standard RS232 levels, all the required power is derived from the DTR line. In cases where the DTR is not available or the RS232 port is non-standard (low power notebook), the HA2 can be powered externally. External power is applied between the power (+) and the DB9 shroud ground at the PC. Boost current for DS1820, DS1920 temperature conversion is provided by RTS switching so that parasitic temperature conversion is supported. The HA2 is supported by the EDS OneSix DDE server driver.

Suppliers

Company
Product
Description
Supplier Links
HA2 - RS232 1-Wire Host Adapter - HA2 - Embedded Data Systems
Lawrenceburg, KY, USA
HA2 - RS232 1-Wire Host Adapter
HA2
HA2 - RS232 1-Wire Host Adapter HA2
RS232 to 1-Wire adapter. FCC Class-B Certified; FCC ID "M5ZHA2". CAT-5 twisted pair up to 100 Feet, 10 devices. No external power required on true RS232 ports. External power connector for non-standard ports. Supports 1-Wire communication protocol. TMEX compatible using DS9097E driver. Power boost provision for DS1820, DS1920 temperature conversion requirements. DB9 connector. The HA2 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5 twisted pair cable is used, the HA2 can drive up to 10 1-Wire devices at cable lengths of up to 100 feet. The HA2 is recommended for applications where FCC Class-B certification is required. The HA2 requires very little power. When the host PC can provide standard RS232 levels, all the required power is derived from the DTR line. In cases where the DTR is not available or the RS232 port is non-standard (low power notebook), the HA2 can be powered externally. External power is applied between the power (+) and the DB9 shroud ground at the PC. Boost current for DS1820, DS1920 temperature conversion is provided by RTS switching so that parasitic temperature conversion is supported. The HA2 is supported by the EDS OneSix DDE server driver.
  • RS232 to 1-Wire adapter.
  • FCC Class-B Certified; FCC ID "M5ZHA2".
  • CAT-5 twisted pair up to 100 Feet, 10 devices.
  • No external power required on true RS232 ports.
  • External power connector for non-standard ports.
  • Supports 1-Wire communication protocol.
  • TMEX compatible using DS9097E driver.
  • Power boost provision for DS1820, DS1920 temperature conversion requirements.
  • DB9 connector.

The HA2 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5 twisted pair cable is used, the HA2 can drive up to 10 1-Wire devices at cable lengths of up to 100 feet. The HA2 is recommended for applications where FCC Class-B certification is required. The HA2 requires very little power. When the host PC can provide standard RS232 levels, all the required power is derived from the DTR line. In cases where the DTR is not available or the RS232 port is non-standard (low power notebook), the HA2 can be powered externally. External power is applied between the power (+) and the DB9 shroud ground at the PC. Boost current for DS1820, DS1920 temperature conversion is provided by RTS switching so that parasitic temperature conversion is supported. The HA2 is supported by the EDS OneSix DDE server driver.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category IC Interfaces
Product Number HA2
Product Name HA2 - RS232 1-Wire Host Adapter
Technology RS232
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907344P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
16-bit D-type registered transceiver; 3-state - 74ALVCH16543DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
DS3695AT Multipoint RS485/RS422 Transceivers - DS3695ATM - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers