Embedded Data Systems HA7Net - Ethernet 1-Wire Host Adapter HA7NET

Description
Simple command support for all 1-Wire devices. Configurable security levels: Secure 128 bit SSL Encryption. Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging functionality helps simplify software integration. Integrated Real-Time Clock, with option to set periodically from a SNTP server. 3 convenient 1-Wire ports with independently configurable Vcc settings. Automatically provides smart strong-pull-up for 1-Wire sensors. 1-Wire MicroLan capacity of 1000 feet of cable, 100 devices. Built-in Search, Family Search, and Conditional Search, and much more. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. Block mode commands support all 1-Wire device functions. Automatic CRC16 for TMEX files. ABS enclosure. Available in either Panel mount or DIN-Rail mount versions. LED indicators for Ethernet link/activity, power, and 1-Wire activity. Low Cost. The HA7Net is a low-cost Ethernet to 1-Wire interface designed to simplify the process of integrating distributed 1-Wire / iButton* networks into your application or system. The HA7Net allows end users to enjoy easy remote access to their 1-Wire sensors and devices. Likewise, integrators and OEMs can substantially decrease development time and installation costs associated with deploying systems based on Dallas Semiconductor 1-Wire technologies. High-Level Device Support The HA7Net supports a variety of 1-Wire devices at a high level. For example, reading the current temperature from a DS18S20 doesn't require the user to learn the details of reading and parsing scratchpads. Instead, you simply ask the HA7Net for the current temperature and it handles all of the required low-level communications for you. 1-Wire devices which are currently supported at a high-level include: Embedded Data Systems • BAR2001S : Pressure Sensor (Discontinued) • DSP7X4 Display : Large Display • GP1 Counter : General Purpose Counter • HMP2001S : Humidity / Temp Sensor (Discontinued) • HTP-20 Humidity / Temp Sensor (Discontinued) • T8A 0-5 V 8 Channel Analog Input • Z2Ten 0-10 Volt Output Maxim • DS18B20 : Temperature Sensor • DS18S20 : Temperature Sensor • DS1920 : Temperature iButton • DS2438 (Temperature Only) AAG • AAG TAI8520 Temperature Sensor • AAG TAI8540D Humid…
Description
Simple command support for all 1-Wire devices. Configurable security levels: Secure 128 bit SSL Encryption. Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging functionality helps simplify software integration. Integrated Real-Time Clock, with option to set periodically from a SNTP server. 3 convenient 1-Wire ports with independently configurable Vcc settings. Automatically provides smart strong-pull-up for 1-Wire sensors. 1-Wire MicroLan capacity of 1000 feet of cable, 100 devices. Built-in Search, Family Search, and Conditional Search, and much more. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. Block mode commands support all 1-Wire device functions. Automatic CRC16 for TMEX files. ABS enclosure. Available in either Panel mount or DIN-Rail mount versions. LED indicators for Ethernet link/activity, power, and 1-Wire activity. Low Cost. The HA7Net is a low-cost Ethernet to 1-Wire interface designed to simplify the process of integrating distributed 1-Wire / iButton* networks into your application or system. The HA7Net allows end users to enjoy easy remote access to their 1-Wire sensors and devices. Likewise, integrators and OEMs can substantially decrease development time and installation costs associated with deploying systems based on Dallas Semiconductor 1-Wire technologies. High-Level Device Support The HA7Net supports a variety of 1-Wire devices at a high level. For example, reading the current temperature from a DS18S20 doesn't require the user to learn the details of reading and parsing scratchpads. Instead, you simply ask the HA7Net for the current temperature and it handles all of the required low-level communications for you. 1-Wire devices which are currently supported at a high-level include: Embedded Data Systems • BAR2001S : Pressure Sensor (Discontinued) • DSP7X4 Display : Large Display • GP1 Counter : General Purpose Counter • HMP2001S : Humidity / Temp Sensor (Discontinued) • HTP-20 Humidity / Temp Sensor (Discontinued) • T8A 0-5 V 8 Channel Analog Input • Z2Ten 0-10 Volt Output Maxim • DS18B20 : Temperature Sensor • DS18S20 : Temperature Sensor • DS1920 : Temperature iButton • DS2438 (Temperature Only) AAG • AAG TAI8520 Temperature Sensor • AAG TAI8540D Humid…

Suppliers

Company
Product
Description
Supplier Links
HA7Net - Ethernet 1-Wire Host Adapter - HA7NET - Embedded Data Systems
Lawrenceburg, KY, USA
HA7Net - Ethernet 1-Wire Host Adapter
HA7NET
HA7Net - Ethernet 1-Wire Host Adapter HA7NET
Simple command support for all 1-Wire devices. Configurable security levels: Secure 128 bit SSL Encryption. Firmware can be flash upgraded from remote. Manages concurrent client connections safely and reliably. Debugging functionality helps simplify software integration. Integrated Real-Time Clock, with option to set periodically from a SNTP server. 3 convenient 1-Wire ports with independently configurable Vcc settings. Automatically provides smart strong-pull-up for 1-Wire sensors. 1-Wire MicroLan capacity of 1000 feet of cable, 100 devices. Built-in Search, Family Search, and Conditional Search, and much more. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. Block mode commands support all 1-Wire device functions. Automatic CRC16 for TMEX files. ABS enclosure. Available in either Panel mount or DIN-Rail mount versions. LED indicators for Ethernet link/activity, power, and 1-Wire activity. Low Cost. The HA7Net is a low-cost Ethernet to 1-Wire interface designed to simplify the process of integrating distributed 1-Wire / iButton* networks into your application or system. The HA7Net allows end users to enjoy easy remote access to their 1-Wire sensors and devices. Likewise, integrators and OEMs can substantially decrease development time and installation costs associated with deploying systems based on Dallas Semiconductor 1-Wire technologies. High-Level Device Support The HA7Net supports a variety of 1-Wire devices at a high level. For example, reading the current temperature from a DS18S20 doesn't require the user to learn the details of reading and parsing scratchpads. Instead, you simply ask the HA7Net for the current temperature and it handles all of the required low-level communications for you. 1-Wire devices which are currently supported at a high-level include: Embedded Data Systems • BAR2001S : Pressure Sensor (Discontinued) • DSP7X4 Display : Large Display • GP1 Counter : General Purpose Counter • HMP2001S : Humidity / Temp Sensor (Discontinued) • HTP-20 Humidity / Temp Sensor (Discontinued) • T8A 0-5 V 8 Channel Analog Input • Z2Ten 0-10 Volt Output Maxim • DS18B20 : Temperature Sensor • DS18S20 : Temperature Sensor • DS1920 : Temperature iButton • DS2438 (Temperature Only) AAG • AAG TAI8520 Temperature Sensor • AAG TAI8540D Humid…
  • Simple command support for all 1-Wire devices.
  • Configurable security levels: Secure 128 bit SSL Encryption.
  • Firmware can be flash upgraded from remote.
  • Manages concurrent client connections safely and reliably.
  • Debugging functionality helps simplify software integration.
  • Integrated Real-Time Clock, with option to set periodically from a SNTP server.
  • 3 convenient 1-Wire ports with independently configurable Vcc settings.
  • Automatically provides smart strong-pull-up for 1-Wire sensors.
  • 1-Wire MicroLan capacity of 1000 feet of cable, 100 devices.
  • Built-in Search, Family Search, and Conditional Search, and much more.
  • ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus.
  • Block mode commands support all 1-Wire device functions.
  • Automatic CRC16 for TMEX files.
  • ABS enclosure. Available in either Panel mount or DIN-Rail mount versions.
  • LED indicators for Ethernet link/activity, power, and 1-Wire activity.
  • Low Cost.

The HA7Net is a low-cost Ethernet to 1-Wire interface designed to simplify the process of integrating distributed 1-Wire / iButton* networks into your application or system. The HA7Net allows end users to enjoy easy remote access to their 1-Wire sensors and devices. Likewise, integrators and OEMs can substantially decrease development time and installation costs associated with deploying systems based on Dallas Semiconductor 1-Wire technologies.
High-Level Device Support
The HA7Net supports a variety of 1-Wire devices at a high level. For example, reading the current temperature from a DS18S20 doesn't require the user to learn the details of reading and parsing scratchpads. Instead, you simply ask the HA7Net for the current temperature and it handles all of the required low-level communications for you. 1-Wire devices which are currently supported at a high-level include:

Embedded Data Systems

• BAR2001S : Pressure Sensor (Discontinued)

• DSP7X4 Display : Large Display
• GP1 Counter : General Purpose Counter
• HMP2001S : Humidity / Temp Sensor (Discontinued)
• HTP-20 Humidity / Temp Sensor (Discontinued)
• T8A 0-5 V 8 Channel Analog Input
• Z2Ten 0-10 Volt Output

Maxim

• DS18B20 : Temperature Sensor
• DS18S20 : Temperature Sensor
• DS1920 : Temperature iButton
• DS2438 (Temperature Only)

AAG

• AAG TAI8520 Temperature Sensor
• AAG TAI8540D Humid…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category IC Interfaces
Product Number HA7NET
Product Name HA7Net - Ethernet 1-Wire Host Adapter
Technology Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Dual Interface Transceiver IC - 704-54LS28/BCA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
LVDS Interface Ics - 1906266 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details
Interface module - 289-966 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers