Embedded Data Systems DS9490B# - USB 1-Wire / iButton Adapter DS9490B#

Description
• Used in applications where iButtons are permanently retained in the adapter. (For applications where iButtons need to be removed from the adapter with regularity, use a DS9490R# along with a DS1402 series cable with a RJ11 plug.) • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance • iButton Interface and Retains a Fixed iButton • F5 Package Compatible • Built-In Custom DS2401 Identification Chip • Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices The DS9490B# is a USB bridge and holder for a single F5-size iButton. The iButton is securely held behind a latched door. The DS9490B# is based on the DS2490 USB to 1-Wire bridge chip. PC software drivers for Windows 98, Windows 2000, Windows ME, and Windows XP can be found at: OneWireDrivers & OneWireViewer. iButton and 1-Wire are registered trademarks of Maxim. Windows is a registered trademark of Microsoft Corporation. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Description
• Used in applications where iButtons are permanently retained in the adapter. (For applications where iButtons need to be removed from the adapter with regularity, use a DS9490R# along with a DS1402 series cable with a RJ11 plug.) • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance • iButton Interface and Retains a Fixed iButton • F5 Package Compatible • Built-In Custom DS2401 Identification Chip • Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices The DS9490B# is a USB bridge and holder for a single F5-size iButton. The iButton is securely held behind a latched door. The DS9490B# is based on the DS2490 USB to 1-Wire bridge chip. PC software drivers for Windows 98, Windows 2000, Windows ME, and Windows XP can be found at: OneWireDrivers & OneWireViewer. iButton and 1-Wire are registered trademarks of Maxim. Windows is a registered trademark of Microsoft Corporation. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

Suppliers

Company
Product
Description
Supplier Links
DS9490B# - USB 1-Wire / iButton Adapter - DS9490B# - Embedded Data Systems
Lawrenceburg, KY, USA
DS9490B# - USB 1-Wire / iButton Adapter
DS9490B#
DS9490B# - USB 1-Wire / iButton Adapter DS9490B#
• Used in applications where iButtons are permanently retained in the adapter. (For applications where iButtons need to be removed from the adapter with regularity, use a DS9490R# along with a DS1402 series cable with a RJ11 plug.) • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance • iButton Interface and Retains a Fixed iButton • F5 Package Compatible • Built-In Custom DS2401 Identification Chip • Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices The DS9490B# is a USB bridge and holder for a single F5-size iButton. The iButton is securely held behind a latched door. The DS9490B# is based on the DS2490 USB to 1-Wire bridge chip. PC software drivers for Windows 98, Windows 2000, Windows ME, and Windows XP can be found at: OneWireDrivers & OneWireViewer. iButton and 1-Wire are registered trademarks of Maxim. Windows is a registered trademark of Microsoft Corporation. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

• Used in applications where iButtons are permanently retained in the adapter. (For applications where iButtons need to be removed from the adapter with regularity, use a DS9490R# along with a DS1402 series cable with a RJ11 plug.)
• High-Speed 12Mbps Universal Serial Bus (USB) Interface
• Supports Standard and Overdrive 1-Wire Communication
• Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance
• iButton Interface and Retains a Fixed iButton
• F5 Package Compatible
• Built-In Custom DS2401 Identification Chip
• Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices

The DS9490B# is a USB bridge and holder for a single F5-size iButton. The iButton is securely held behind a latched door. The DS9490B# is based on the DS2490 USB to 1-Wire bridge chip.

PC software drivers for Windows 98, Windows 2000, Windows ME, and Windows XP can be found at: OneWireDrivers & OneWireViewer.

iButton and 1-Wire are registered trademarks of Maxim. Windows is a registered trademark of Microsoft Corporation.

----- Our Intention Is To Never Be Undersold -----

If you find a lower price, please give us the opportunity to match or beat it!

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category IC Interfaces
Product Number DS9490B#
Product Name DS9490B# - USB 1-Wire / iButton Adapter
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1921973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type μMAX
View Details
Hex unbuffered inverter - 74AHCU04D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 5414/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details