Embedded Data Systems Datasheets for Temperature Sensor Chips
Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more
| Product Name | Notes |
|---|---|
| *The DS1923-F5#W units do not meet the product specifications for the DS1923-F5# because they have up to 63K of device samples taken which could reduce the battery life (thus the... | |
| • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Optional Latching Relay may be controlled independently or change due to alarm status. • LED may... | |
| • High accuracy ±2.5hPa. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates hPa/millibars and inches of mercury data... | |
| • High accuracy ±3% Relative Humidity. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point,... | |
| • Highly accurate Temperature, Humidity and Barometric Pressure Sensors. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point, humidex, and... | |
| • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates light readings every 250 milliseconds. • Compatible with all EDS... | |
| All Frequencies Measures Temperature and Relative Humidity Broad operating temperature range CRC-16 checked Status, ID, Temperature and %RH Conformal coated Complies with part 15 of the FCC rules 418 MHz... | |
| Features - All Frequencies Digital temperature measurement 64-Bit unique ID Battery lasts from 2 to 5 years Complies with part 15 of the FCC rules Water resistant conformal coating on... | |
| Key Features • Digital Hygrometer Measures Humidity with 8-Bit (0.6%RH) or 12-Bit (0.04%RH) Resolution • Operating Range: -20 to +85°C; 0 to 100%RH (see Safe Operating Range) • Automatically Wakes... | |
| Previously part # STF. 8-18 Stainless Steel adhesive backed foil tape 2" X 2". Stranded cable, from 1-12 feet in length (12’ standard). Available with a Maxim DS18B20 or DS18S20... | |
| Previously part # T2001. Ambient temperature range wall mount. High impact ABS plastic enclosure. Surface or wall mount. Stranded cable, from 1 to 100 feet in length (12’ standard). Available... | |
| Previously part # T2001S-R. Ambient temperature range wall mount. High impact ABS plastic enclosure. Surface or wall mountable. Stranded cable, 12 foot in length. Terminated with RJ12 plug. Embedded Maxim... |