Embedded Data Systems DS9490R# - USB to 1-Wire / iButton Adapter DS9490R#

Description
• Used in conjuction with a DS1402 series cable with RJ12 plug when working with iButtons • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance • RJ12 Interface for Standard Connectivity Accessories such as the DS1402D-DR8 • Built-In Custom DS2401 Identification Chip • Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices The DS9490R# is a USB bridge with 1-Wire RJ12 interface to accommodate 1-Wire receptacles and networks. The DS1402D-DR8+ (Blue Dot™) can readily be used in conjunction with the DS9490R# to create an iButton PC reader. (The DS9490R# connects to the USB port and then the DS1402D-DR8+ connects to the DS9490R# through an RJ12 connection.) The DS9490R# is based on the DS2490 USB to 1-Wire bridge chip. PC software drivers for Windows 98, Windows 2000, Windows ME, and Windows XP can be found at: OneWireDrivers & OneWireViewer. iButton and 1-Wire are registered trademarks of Maxim. Windows is a registered trademark of Microsoft Corporation. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Description
• Used in conjuction with a DS1402 series cable with RJ12 plug when working with iButtons • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance • RJ12 Interface for Standard Connectivity Accessories such as the DS1402D-DR8 • Built-In Custom DS2401 Identification Chip • Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices The DS9490R# is a USB bridge with 1-Wire RJ12 interface to accommodate 1-Wire receptacles and networks. The DS1402D-DR8+ (Blue Dot™) can readily be used in conjunction with the DS9490R# to create an iButton PC reader. (The DS9490R# connects to the USB port and then the DS1402D-DR8+ connects to the DS9490R# through an RJ12 connection.) The DS9490R# is based on the DS2490 USB to 1-Wire bridge chip. PC software drivers for Windows 98, Windows 2000, Windows ME, and Windows XP can be found at: OneWireDrivers & OneWireViewer. iButton and 1-Wire are registered trademarks of Maxim. Windows is a registered trademark of Microsoft Corporation. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

Suppliers

Company
Product
Description
Supplier Links
DS9490R# - USB to 1-Wire / iButton Adapter - DS9490R# - Embedded Data Systems
Lawrenceburg, KY, USA
DS9490R# - USB to 1-Wire / iButton Adapter
DS9490R#
DS9490R# - USB to 1-Wire / iButton Adapter DS9490R#
• Used in conjuction with a DS1402 series cable with RJ12 plug when working with iButtons • High-Speed 12Mbps Universal Serial Bus (USB) Interface • Supports Standard and Overdrive 1-Wire Communication • Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance • RJ12 Interface for Standard Connectivity Accessories such as the DS1402D-DR8 • Built-In Custom DS2401 Identification Chip • Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices The DS9490R# is a USB bridge with 1-Wire RJ12 interface to accommodate 1-Wire receptacles and networks. The DS1402D-DR8+ (Blue Dot™) can readily be used in conjunction with the DS9490R# to create an iButton PC reader. (The DS9490R# connects to the USB port and then the DS1402D-DR8+ connects to the DS9490R# through an RJ12 connection.) The DS9490R# is based on the DS2490 USB to 1-Wire bridge chip. PC software drivers for Windows 98, Windows 2000, Windows ME, and Windows XP can be found at: OneWireDrivers & OneWireViewer. iButton and 1-Wire are registered trademarks of Maxim. Windows is a registered trademark of Microsoft Corporation. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

• Used in conjuction with a DS1402 series cable with RJ12 plug when working with iButtons

• High-Speed 12Mbps Universal Serial Bus (USB) Interface
• Supports Standard and Overdrive 1-Wire Communication
• Slew-Rate-Controlled 1-Wire Timing and Active Pullup for Improved 1-Wire Network Performance
• RJ12 Interface for Standard Connectivity Accessories such as the DS1402D-DR8
• Built-In Custom DS2401 Identification Chip
• Reads all 1-Wire and iButton Devices. Writes All Except EPROM 1-Wire/iButton Devices

The DS9490R# is a USB bridge with 1-Wire RJ12 interface to accommodate 1-Wire receptacles and networks. The DS1402D-DR8+ (Blue Dot™) can readily be used in conjunction with the DS9490R# to create an iButton PC reader. (The DS9490R# connects to the USB port and then the DS1402D-DR8+ connects to the DS9490R# through an RJ12 connection.) The DS9490R# is based on the DS2490 USB to 1-Wire bridge chip.
PC software drivers for Windows 98, Windows 2000, Windows ME, and Windows XP can be found at:
OneWireDrivers & OneWireViewer.

iButton and 1-Wire are registered trademarks of Maxim. Windows is a registered trademark of Microsoft Corporation.

----- Our Intention Is To Never Be Undersold -----

If you find a lower price, please give us the opportunity to match or beat it!

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category IC Interfaces
Product Number DS9490R#
Product Name DS9490R# - USB to 1-Wire / iButton Adapter
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1906264 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
16-bit transceiver with direction pin; 3-state - 74ALVCH16245DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers