Embedded Data Systems DS9097U - RS232 1-Wire Host Adapter DS9097U

Description
• True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices. • Works with bipolar as well as unipolar logic signals. • Compatible to COM ports of ±5V to ±12V. • Supports reading and writing at regular and Overdrive speeds. • Provides strong pull-up to 5V for Temperature-, Crypto- and EEPROM 1-Wire devices. • Communicates at data rates of 9.6 (default), 19.2, 57.6, and 115.2kbps. • Standard DB-9 and 6-lead RJ-12 connector for easy attachment of standard 1-Wire cables and probes. • Includes DS2502 identification chip (DS9097U-009# only). The DS9097U is a RS-232 to 1-Wire adapter, which performs RS-232 level conversion and actively generates the 1-Wire communication signals. Together with an adequate TMEX software driver it enables an IBM-compatible PC to directly communicate with any 1-Wire device connected to the adapter's RJ-12 port. The DB-9 version reads and writes any non-EPROM 1-Wire device. All DS9097U adapters are based on the DS2480B serial 1-Wire line driver chip and therefore are not a plug-in replacement for the DS9097 or DS9097E. The RXD/TXD Polarity Select input of the DS2480B is tied to Vdd (non-inverting). The DS9097U communicates with 1-Wire devices at regular speed as well as overdrive speed. The serial port must support a data transmission rate of 9600bps. Under software control, the adapter can be set up for RS-232 data rates of 19200, 57600 and 115200bps. The two higher rates are recommended for communication at overdrive speed with overdrive capable devices. Since the DS9097U operates in a byte mode, every data byte received from the RS-232 port generates eight time slots on the 1-Wire line. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!
Description
• True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices. • Works with bipolar as well as unipolar logic signals. • Compatible to COM ports of ±5V to ±12V. • Supports reading and writing at regular and Overdrive speeds. • Provides strong pull-up to 5V for Temperature-, Crypto- and EEPROM 1-Wire devices. • Communicates at data rates of 9.6 (default), 19.2, 57.6, and 115.2kbps. • Standard DB-9 and 6-lead RJ-12 connector for easy attachment of standard 1-Wire cables and probes. • Includes DS2502 identification chip (DS9097U-009# only). The DS9097U is a RS-232 to 1-Wire adapter, which performs RS-232 level conversion and actively generates the 1-Wire communication signals. Together with an adequate TMEX software driver it enables an IBM-compatible PC to directly communicate with any 1-Wire device connected to the adapter's RJ-12 port. The DB-9 version reads and writes any non-EPROM 1-Wire device. All DS9097U adapters are based on the DS2480B serial 1-Wire line driver chip and therefore are not a plug-in replacement for the DS9097 or DS9097E. The RXD/TXD Polarity Select input of the DS2480B is tied to Vdd (non-inverting). The DS9097U communicates with 1-Wire devices at regular speed as well as overdrive speed. The serial port must support a data transmission rate of 9600bps. Under software control, the adapter can be set up for RS-232 data rates of 19200, 57600 and 115200bps. The two higher rates are recommended for communication at overdrive speed with overdrive capable devices. Since the DS9097U operates in a byte mode, every data byte received from the RS-232 port generates eight time slots on the 1-Wire line. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

Suppliers

Company
Product
Description
Supplier Links
DS9097U - RS232 1-Wire Host Adapter - DS9097U - Embedded Data Systems
Lawrenceburg, KY, USA
DS9097U - RS232 1-Wire Host Adapter
DS9097U
DS9097U - RS232 1-Wire Host Adapter DS9097U
• True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices. • Works with bipolar as well as unipolar logic signals. • Compatible to COM ports of ±5V to ±12V. • Supports reading and writing at regular and Overdrive speeds. • Provides strong pull-up to 5V for Temperature-, Crypto- and EEPROM 1-Wire devices. • Communicates at data rates of 9.6 (default), 19.2, 57.6, and 115.2kbps. • Standard DB-9 and 6-lead RJ-12 connector for easy attachment of standard 1-Wire cables and probes. • Includes DS2502 identification chip (DS9097U-009# only). The DS9097U is a RS-232 to 1-Wire adapter, which performs RS-232 level conversion and actively generates the 1-Wire communication signals. Together with an adequate TMEX software driver it enables an IBM-compatible PC to directly communicate with any 1-Wire device connected to the adapter's RJ-12 port. The DB-9 version reads and writes any non-EPROM 1-Wire device. All DS9097U adapters are based on the DS2480B serial 1-Wire line driver chip and therefore are not a plug-in replacement for the DS9097 or DS9097E. The RXD/TXD Polarity Select input of the DS2480B is tied to Vdd (non-inverting). The DS9097U communicates with 1-Wire devices at regular speed as well as overdrive speed. The serial port must support a data transmission rate of 9600bps. Under software control, the adapter can be set up for RS-232 data rates of 19200, 57600 and 115200bps. The two higher rates are recommended for communication at overdrive speed with overdrive capable devices. Since the DS9097U operates in a byte mode, every data byte received from the RS-232 port generates eight time slots on the 1-Wire line. ----- Our Intention Is To Never Be Undersold ----- If you find a lower price, please give us the opportunity to match or beat it!

• True-ground interface to an RS232 COM Port for reading and writing 1-Wire devices.
• Works with bipolar as well as unipolar logic signals.
• Compatible to COM ports of ±5V to ±12V.
• Supports reading and writing at regular and Overdrive speeds.

• Provides strong pull-up to 5V for Temperature-, Crypto- and EEPROM 1-Wire devices.
• Communicates at data rates of 9.6 (default), 19.2, 57.6, and 115.2kbps.
• Standard DB-9 and 6-lead RJ-12 connector for easy attachment of standard 1-Wire cables and probes.
• Includes DS2502 identification chip (DS9097U-009# only).

The DS9097U is a RS-232 to 1-Wire adapter, which performs RS-232 level conversion and actively generates the 1-Wire communication signals. Together with an adequate TMEX software driver it enables an IBM-compatible PC to directly communicate with any 1-Wire device connected to the adapter's RJ-12 port. The DB-9 version reads and writes any non-EPROM 1-Wire device. All DS9097U adapters are based on the DS2480B serial 1-Wire line driver chip and therefore are not a plug-in replacement for the DS9097 or DS9097E. The RXD/TXD Polarity Select input of the DS2480B is tied to Vdd (non-inverting).

The DS9097U communicates with 1-Wire devices at regular speed as well as overdrive speed. The serial port must support a data transmission rate of 9600bps. Under software control, the adapter can be set up for RS-232 data rates of 19200, 57600 and 115200bps. The two higher rates are recommended for communication at overdrive speed with overdrive capable devices. Since the DS9097U operates in a byte mode, every data byte received from the RS-232 port generates eight time slots on the 1-Wire line.

----- Our Intention Is To Never Be Undersold -----

If you find a lower price, please give us the opportunity to match or beat it!

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category IC Interfaces
Product Number DS9097U
Product Name DS9097U - RS232 1-Wire Host Adapter
Device Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC14/B2A - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
View Details
Power Switch ICs - 276972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1010-4
Pins 4 #
View Details
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details