USB-COM-2SM -- TWO-PORT USB TO SERIAL RS-232/422/485 ADAPTER
ACCES I/O Products, Inc.Two-Port USB to Serial RS-232/422/485 AdapterUSB-COM-2SM
Description
FEATURES
Serial adapter for USB 1.1 and 2.0 port hosts
Two serial ports—field selectable RS-232/422/485
Small, (4" x 4" x 1.8") rugged industrial enclosure
PC/104 module size and mounting compatibility
Speeds up to 921.6Kbps
Power and individual port activity LEDs
All required power drawn from USB port, no external power adapter required
Extra downstream USB expansion port
Type B USB connector features industrial strength and high-retention design
FACTORY OPTIONS
OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
DIN rail mounting provision for industrial environments
RoHS Available. Please contact us for ordering information
ACCES I/O Products, Inc.
Done
Description
FEATURES
Serial adapter for USB 1.1 and 2.0 port hosts
Two serial ports—field selectable RS-232/422/485
Small, (4" x 4" x 1.8") rugged industrial enclosure
PC/104 module size and mounting compatibility
Speeds up to 921.6Kbps
Power and individual port activity LEDs
All required power drawn from USB port, no external power adapter required
Extra downstream USB expansion port
Type B USB connector features industrial strength and high-retention design
FACTORY OPTIONS
OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
DIN rail mounting provision for industrial environments
RoHS Available. Please contact us for ordering information
Two-Port USB to Serial RS-232/422/485 Adapter
USB-COM-2SM
Two-Port USB to Serial RS-232/422/485 Adapter
USB-COM-2SM
FEATURES
Serial adapter for USB 1.1 and 2.0 port hosts
Two serial ports—field selectable RS-232/422/485
Small, (4" x 4" x 1.8") rugged industrial enclosure
PC/104 module size and mounting compatibility
Speeds up to 921.6Kbps
Power and individual port activity LEDs
All required power drawn from USB port, no external power adapter required
Extra downstream USB expansion port
Type B USB connector features industrial strength and high-retention design
FACTORY OPTIONS
OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
DIN rail mounting provision for industrial environments
RoHS Available. Please contact us for ordering information
FEATURES
Serial adapter for USB 1.1 and 2.0 port hosts
Two serial ports—field selectable RS-232/422/485
Small, (4" x 4" x 1.8") rugged industrial enclosure
PC/104 module size and mounting compatibility
Speeds up to 921.6Kbps
Power and individual port activity LEDs
All required power drawn from USB port, no external power adapter required
Extra downstream USB expansion port
Type B USB connector features industrial strength and high-retention design
FACTORY OPTIONS
OEM (board only) version with PC/104 mounting holes and PCB footprint for added flexibility in embedded applications
DIN rail mounting provision for industrial environments
RoHS Available. Please contact us for ordering information