USB-232-IND -- RUGGED, INDUSTRIAL STRENGTH, SINGLE PORT USB TO RS-232, RS-422 AND RS-485 SERIAL CONVERTERS WITH EXTENDED TEMPERATURE OPERATION
ACCES I/O Products, Inc.Rugged, Industrial Strength, Single Port USB to RS-232, RS-422 and RS-485 Serial Converters with Extended Temperature OperationUSB-232-IND
Description
Features
RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0
Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer
Compact, industrial, military-grade metal backshell
Industrial operating temperature (-40°C to +85°C) standard
Includes type FT232R UART with 128-byte receive/256-byte transmit FIFO buffers
Supports 7 or 8 data bits, 1 or 2 stop bits, and odd /even / mark / space / no parity
±15kV ESD Protection (IEC 6100) on all RS-232/422/485 signals protects against spikes and ground loops
Fully shielded cable protects data from EMI and RF interference
Software programmable baud-rates
All required power drawn from host USB port, no external power adapter required
Supported for use in Windows (including Windows CE) and Linux operating systems
USB-232-IND
Supports all RS-232 signals, including handshaking
Data transfer speeds up to 1Mbps asynchronous
USB-422-IND
Supports full-duplex RS-422 protocol
Data transfer speeds up to 5Mbps asynchronous
USB-485-IND
Supports multi-drop RS-485 protocol
Data transfer speeds up to 5Mbps asynchronous
FACTORY OPTIONS
RC Termination to prevent ringing and reflections (RS-422 and RS-485 models)
ACCES I/O Products, Inc.
Done
Datasheet
Description
Features
RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0
Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer
Compact, industrial, military-grade metal backshell
Industrial operating temperature (-40°C to +85°C) standard
Includes type FT232R UART with 128-byte receive/256-byte transmit FIFO buffers
Supports 7 or 8 data bits, 1 or 2 stop bits, and odd /even / mark / space / no parity
±15kV ESD Protection (IEC 6100) on all RS-232/422/485 signals protects against spikes and ground loops
Fully shielded cable protects data from EMI and RF interference
Software programmable baud-rates
All required power drawn from host USB port, no external power adapter required
Supported for use in Windows (including Windows CE) and Linux operating systems
USB-232-IND
Supports all RS-232 signals, including handshaking
Data transfer speeds up to 1Mbps asynchronous
USB-422-IND
Supports full-duplex RS-422 protocol
Data transfer speeds up to 5Mbps asynchronous
USB-485-IND
Supports multi-drop RS-485 protocol
Data transfer speeds up to 5Mbps asynchronous
FACTORY OPTIONS
RC Termination to prevent ringing and reflections (RS-422 and RS-485 models)
Rugged, Industrial Strength, Single Port USB to RS-232, RS-422 and RS-485 Serial Converters with Extended Temperature Operation
USB-232-IND
Rugged, Industrial Strength, Single Port USB to RS-232, RS-422 and RS-485 Serial Converters with Extended Temperature Operation
USB-232-IND
Features
RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0
Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer
Compact, industrial, military-grade metal backshell
Industrial operating temperature (-40°C to +85°C) standard
Includes type FT232R UART with 128-byte receive/256-byte transmit FIFO buffers
Supports 7 or 8 data bits, 1 or 2 stop bits, and odd /even / mark / space / no parity
±15kV ESD Protection (IEC 6100) on all RS-232/422/485 signals protects against spikes and ground loops
Fully shielded cable protects data from EMI and RF interference
Software programmable baud-rates
All required power drawn from host USB port, no external power adapter required
Supported for use in Windows (including Windows CE) and Linux operating systems
USB-232-IND
Supports all RS-232 signals, including handshaking
Data transfer speeds up to 1Mbps asynchronous
USB-422-IND
Supports full-duplex RS-422 protocol
Data transfer speeds up to 5Mbps asynchronous
USB-485-IND
Supports multi-drop RS-485 protocol
Data transfer speeds up to 5Mbps asynchronous
FACTORY OPTIONS
RC Termination to prevent ringing and reflections (RS-422 and RS-485 models)
Features
RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0
Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer
Compact, industrial, military-grade metal backshell
Industrial operating temperature (-40°C to +85°C) standard
Includes type FT232R UART with 128-byte receive/256-byte transmit FIFO buffers
Supports 7 or 8 data bits, 1 or 2 stop bits, and odd /even / mark / space / no parity
±15kV ESD Protection (IEC 6100) on all RS-232/422/485 signals protects against spikes and ground loops
Fully shielded cable protects data from EMI and RF interference
Software programmable baud-rates
All required power drawn from host USB port, no external power adapter required
Supported for use in Windows (including Windows CE) and Linux operating systems
USB-232-IND
Supports all RS-232 signals, including handshaking
Data transfer speeds up to 1Mbps asynchronous
USB-422-IND
Supports full-duplex RS-422 protocol
Data transfer speeds up to 5Mbps asynchronous
USB-485-IND
Supports multi-drop RS-485 protocol
Data transfer speeds up to 5Mbps asynchronous
FACTORY OPTIONS
RC Termination to prevent ringing and reflections (RS-422 and RS-485 models)
Supplier's Site
Datasheet
Technical Specifications
ACCES I/O Products, Inc.
Product Category
Serial Adapters
Product Number
USB-232-IND
Product Name
Rugged, Industrial Strength, Single Port USB to RS-232, RS-422 and RS-485 Serial Converters with Extended Temperature Operation