INSTAbond® Primer F is an anaerobic primer designed to reduce the fixture time of anaerobic threadlocking compounds. It enhances breakaway torque on various fastener surfaces and is suitable for cold weather applications due to its quick drying properties. The primer is a transparent green liquid with a very low viscosity and a specific gravity of 0.85. It has a flash point of -4°F and is solvent-based, using acetone as its solvent. This product meets the Mil-S-46163A, Grade F, Form R specification and is available in multiple packaging options, including a 6oz aerosol can. The drying time at 25°C ranges from 40 to 70 seconds, depending on environmental conditions. Proper application involves spraying or brushing the primer on both mating surfaces, with special attention needed for contaminated or oily surfaces. It is important to allow the solvent to evaporate completely before applying the anaerobic threadlocking compound. For optimal storage, the product should be kept below 100°F and out of direct sunlight, with containers tightly closed when not in use.
Green anaerobic sealant primer. Certified to Mil-S-46163 Grade F Form R. Federal National Stock Numbers: 8030-01-152-2285
| ACCRAbond, Inc. | |
|---|---|
| Product Category | Industrial Coatings |
| Product Number | Primer F |
| Product Name | INSTAbond® Anaerobic Primer/Accelerator |
| Type | Coating; Primer |