Metal Guard® 320 is an economical and versatile rust-preventative soluble oil, which when mixed with water and heated to 140°-150°F leaves a corrosion-resistant,
Metal Guard® 320 is mixed with warm water in the proportions of 5 – 25% by volume, depending upon the final film thickness and dryness desired.
Note – The water should be heated from 120 – 130oF before adding Metal Guard® 320
Metal Guard® 320 is an excellent rust preventive recommended for “dry-to-touch” finish requirements on phosphated surfaces specified for military and automotive applications. A ten percent solution of Metal Guard® 320 will provide 250 – 300 hours of ASTM B-117 salt spray protection over a heavy zinc phosphate coating. Metal Guard® 320 is also recommended for use on black oxide and bare steel surfaces.
A “dry-to-touch” film is obtained on phosphate surfaces when Metal Guard® 320 is used at concentrations of 10% by volume or less.
Metal Guard® 320 has a long production life and the concentration can be maintained by adding more Metal Guard 320 and water.
FEATURES AND BENEFITS
• High flash point
• Low odor
• Barium free
• Non-staining
• Thin protective film
• Concentration can be adjusted to achieve finishes ranging from oily to “dry-to-touch”
| Hubbard-Hall Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Number | Metal Guard® 320 |
| Product Name | Water-Emulsifiable Rust Preventative |
| Function | Inhibitor |