Hubbard-Hall Inc. Industrial Metal Cleaner Mi-Clean™ 14

Description
Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust, heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching. In contrast to highly alkaline cleaners, it is very free rinsing in water. Mi-Clean™ 24 may be used in concentrations ranging from 5% to 50% by volume in water and temperatures from ambient to 140 F. The concentration, immersion time and temperature required will depend upon the degree of soil and surface oxidation. A 50% concentration is recommended with heavily rusted surfaces. A 5% concentration is recommended primarily for surface activation. Heating the solution will speed up the reaction and decrease the cleaning time. Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials. Mi-Clean™ 24 concentrations may be maintained by simple periodic additions of concentrate or by a quick titration method, which is furnished upon request. It has a high tolerance for metals, soils and oils and does not pose a disposal problem.
Datasheet
Description
Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust, heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching. In contrast to highly alkaline cleaners, it is very free rinsing in water. Mi-Clean™ 24 may be used in concentrations ranging from 5% to 50% by volume in water and temperatures from ambient to 140 F. The concentration, immersion time and temperature required will depend upon the degree of soil and surface oxidation. A 50% concentration is recommended with heavily rusted surfaces. A 5% concentration is recommended primarily for surface activation. Heating the solution will speed up the reaction and decrease the cleaning time. Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials. Mi-Clean™ 24 concentrations may be maintained by simple periodic additions of concentrate or by a quick titration method, which is furnished upon request. It has a high tolerance for metals, soils and oils and does not pose a disposal problem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Metal Cleaner - Mi-Clean™ 14 - Hubbard-Hall Inc.
Waterbury, CT, USA
Industrial Metal Cleaner
Mi-Clean™ 14
Industrial Metal Cleaner Mi-Clean™ 14
Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust, heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching. In contrast to highly alkaline cleaners, it is very free rinsing in water. Mi-Clean™ 24 may be used in concentrations ranging from 5% to 50% by volume in water and temperatures from ambient to 140 F. The concentration, immersion time and temperature required will depend upon the degree of soil and surface oxidation. A 50% concentration is recommended with heavily rusted surfaces. A 5% concentration is recommended primarily for surface activation. Heating the solution will speed up the reaction and decrease the cleaning time. Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials. Mi-Clean™ 24 concentrations may be maintained by simple periodic additions of concentrate or by a quick titration method, which is furnished upon request. It has a high tolerance for metals, soils and oils and does not pose a disposal problem.

Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust, heat-treat scale and shop soils efficiently and quickly. It is a good prepaint conditioner for steel and cleaner/etchant for aluminum with slow-controlled etching.

In contrast to highly alkaline cleaners, it is very free rinsing in water.

Mi-Clean™ 24 may be used in concentrations ranging from 5% to 50% by volume in water and temperatures from ambient to 140 F. The concentration, immersion time and temperature required will depend upon the degree of soil and surface oxidation. A 50% concentration is recommended with heavily rusted surfaces. A 5% concentration is recommended primarily for surface activation. Heating the solution will speed up the reaction and decrease the cleaning time.

Mi-Clean™ 24 can be contained in tanks made of stainless steel, lined steel, polypropylene, polyethylene, PVC or other acid-resistant materials.

Mi-Clean™ 24 concentrations may be maintained by simple periodic additions of concentrate or by a quick titration method, which is furnished upon request. It has a high tolerance for metals, soils and oils and does not pose a disposal problem.

Supplier's Site Datasheet

Technical Specifications

  Hubbard-Hall Inc.
Product Category Chemical Additives and Agents
Product Number Mi-Clean™ 14
Product Name Industrial Metal Cleaner
Applications Cleaners / Disinfectants
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Activators, 501-E-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
pH Buffer 10.01 - 238321 - Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
pH/ORP Sensor Storage Solution -  - Myron L Company
Specs
Function Unlisted, Proprietary or Specialized Function; Storage Solution
Form & Features Liquids
View Details
Exfola™ - Surface Modifier - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Function Unlisted, Proprietary or Specialized Function; Surface Modifier
Applications Packaging
View Details