EXM Manufacturing Ltd. Datasheets for Air Conditioners
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... |