EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ3800VS-236-SS

Description
CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 4.6/4.2 AMPERE CURRENT RATING 60 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 3800 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ3800VS MODEL
Datasheet
Description
CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 4.6/4.2 AMPERE CURRENT RATING 60 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 3800 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ3800VS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ3800VS-236-SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ3800VS-236-SS
Environmental Control Air Conditioner IQ3800VS-236-SS
CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 4.6/4.2 AMPERE CURRENT RATING 60 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 3800 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ3800VS MODEL
  • CLOSED LOOP TYPE
  • 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • STAINLESS STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING
  • NEMA 4X/12, IP54 ENCLOSURE
  • 4.6/4.2 AMPERE CURRENT RATING
  • 60 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • BRUSHED ENCLOSURE FINISH
  • 3800 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ3800VS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ3800VS-236-SS
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details