EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ4000V-126

Description
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 8.2 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 4000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ4000V MODEL
Datasheet
Description
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 8.2 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 4000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ4000V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ4000V-126 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ4000V-126
Environmental Control Air Conditioner IQ4000V-126
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 8.2 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 4000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ4000V MODEL
  • CLOSED LOOP TYPE
  • 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • MILD STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • NEMA 4/12, IP54 ENCLOSURE
  • 8.2 AMPERE CURRENT RATING
  • 71 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • ANSI/ASA 61 GRAY ENCLOSURE FINISH
  • 4000 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ4000V MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ4000V-126
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

 - Wine Wall Cooling System, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 400 to 4400 BTU/hr (117 to 1290 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details