EXM Manufacturing Ltd. Datasheets for Enclosure Air Conditioners
Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Enclosure Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 15.93 INCH W X 10.34 INCH D X 42.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 15.93 INCH W X 7.34 INCH D X 35.97 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.94 INCH W X 19.94 INCH D X 12.06 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 19.95 INCH W X 19.95 INCH D X 7.25 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, TOP INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120... | |
| CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... | |
| CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220... |