EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ5000V-126

Description
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 8.7 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 5000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ5000V MODEL
Datasheet
Description
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 8.7 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 5000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ5000V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ5000V-126 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ5000V-126
Environmental Control Air Conditioner IQ5000V-126
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 8.7 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 5000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ5000V MODEL
  • CLOSED LOOP TYPE
  • 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • MILD STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • NEMA 4/12, IP54 ENCLOSURE
  • 8.7 AMPERE CURRENT RATING
  • 71 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • ANSI/ASA 61 GRAY ENCLOSURE FINISH
  • 5000 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ5000V MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ5000V-126
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Wine Cellar Cooling System, Wine Guardian -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details