EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ1200VS-236-SS

Description
CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 2.6/2.3 AMPERE CURRENT RATING 42 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 1200 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ1200VS MODEL
Datasheet
Description
CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 2.6/2.3 AMPERE CURRENT RATING 42 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 1200 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ1200VS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ1200VS-236-SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ1200VS-236-SS
Environmental Control Air Conditioner IQ1200VS-236-SS
CLOSED LOOP TYPE 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 2.6/2.3 AMPERE CURRENT RATING 42 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 1200 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ1200VS MODEL
  • CLOSED LOOP TYPE
  • 11.51 INCH W X 6.26 INCH D X 22.25 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • STAINLESS STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING
  • NEMA 4X/12, IP54 ENCLOSURE
  • 2.6/2.3 AMPERE CURRENT RATING
  • 42 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • BRUSHED ENCLOSURE FINISH
  • 1200 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ1200VS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ1200VS-236-SS
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTT6801B460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details