EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ3000VS-236

Description
CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 4.2/3.9 AMPERE CURRENT RATING 55 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 3000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ3000VS MODEL
Datasheet
Description
CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 4.2/3.9 AMPERE CURRENT RATING 55 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 3000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ3000VS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ3000VS-236 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ3000VS-236
Environmental Control Air Conditioner IQ3000VS-236
CLOSED LOOP TYPE 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 4.2/3.9 AMPERE CURRENT RATING 55 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 3000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ3000VS MODEL
  • CLOSED LOOP TYPE
  • 12.27 INCH W X 6.34 INCH D X 30.09 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • MILD STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING
  • NEMA 4/12, IP54 ENCLOSURE
  • 4.2/3.9 AMPERE CURRENT RATING
  • 55 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • ANSI/ASA 61 GRAY ENCLOSURE FINISH
  • 3000 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ3000VS MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ3000VS-236
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3261A460N3LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details