EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ5000V-236-SS

Description
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 4.8/4.3 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 5000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ5000V MODEL
Datasheet
Description
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 4.8/4.3 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 5000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ5000V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ5000V-236-SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ5000V-236-SS
Environmental Control Air Conditioner IQ5000V-236-SS
CLOSED LOOP TYPE 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 4.8/4.3 AMPERE CURRENT RATING 71 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 5000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ5000V MODEL
  • CLOSED LOOP TYPE
  • 19.25 INCH W X 6.38 INCH D X 28.5 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • STAINLESS STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING
  • NEMA 4X/12, IP54 ENCLOSURE
  • 4.8/4.3 AMPERE CURRENT RATING
  • 71 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • BRUSHED ENCLOSURE FINISH
  • 5000 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ5000V MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ5000V-236-SS
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details