EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ10000V-126-SS

Description
CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 17.4 AMPERE CURRENT RATING 135 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 10000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ10000V MODEL
Datasheet
Description
CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 17.4 AMPERE CURRENT RATING 135 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 10000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ10000V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ10000V-126-SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ10000V-126-SS
Environmental Control Air Conditioner IQ10000V-126-SS
CLOSED LOOP TYPE 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE 60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 120 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 17.4 AMPERE CURRENT RATING 135 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 10000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ10000V MODEL
  • CLOSED LOOP TYPE
  • 17.65 INCH W X 10.34 INCH D X 52.09 INCH H SIZE
  • 60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • STAINLESS STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 120 V AT 60 HZ VOLTAGE RATING
  • NEMA 4X/12, IP54 ENCLOSURE
  • 17.4 AMPERE CURRENT RATING
  • 135 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • BRUSHED ENCLOSURE FINISH
  • 10000 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ10000V MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ10000V-126-SS
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Wine Cellar Cooling System, Wine Guardian -  - Air Innovations LLC
Specs
Type Central; Low Temp Air Conditioning
Application Residential; Commercial; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16720 BTU/hr (293 to 4901 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3181A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details