EXM Manufacturing Ltd. Datasheets for Pushbutton Enclosures
Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Pushbutton Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 2.5 INCH 2.5 WIDTH IN INCH 10.75 INCH 10.75 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 4... | |
| 2.5 INCH 2.5 WIDTH IN INCH 10.75 INCH 10.75 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 4... | |
| 2.5 INCH 2.5 WIDTH IN INCH 10.75 INCH 10.75 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE EUROBEX[R] BRAND DEPTH IN INCH - UOM... | |
| 2.5 INCH 2.5 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 1... | |
| 2.5 INCH 2.5 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 1... | |
| 2.5 INCH 2.5 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE EUROBEX[R] BRAND DEPTH IN INCH - UOM... | |
| 2.5 INCH 2.5 WIDTH IN INCH 6.25 INCH 6.25 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 2... | |
| 2.5 INCH 2.5 WIDTH IN INCH 6.25 INCH 6.25 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 2... | |
| 2.5 INCH 2.5 WIDTH IN INCH 6.25 INCH 6.25 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE EUROBEX[R] BRAND DEPTH IN INCH - UOM... | |
| 2.5 INCH 2.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 3... | |
| 2.5 INCH 2.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 3... | |
| 2.5 INCH 2.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE EUROBEX[R] BRAND DEPTH IN INCH - UOM... | |
| 3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 5... | |
| 3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 5... | |
| 3.25 INCH 3.25 WIDTH IN INCH 12.5 INCH 12.5 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE EUROBEX[R] BRAND DEPTH IN INCH - UOM... | |
| 3.25 INCH 3.25 WIDTH IN INCH 14.75 INCH 14.75 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 6... | |
| 3.25 INCH 3.25 WIDTH IN INCH 14.75 INCH 14.75 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 6... | |
| 3.25 INCH 3.25 WIDTH IN INCH 14.75 INCH 14.75 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE EUROBEX[R] BRAND DEPTH IN INCH - UOM... | |
| 3.25 INCH 3.25 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 7... | |
| 3.25 INCH 3.25 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 7... | |
| 3.25 INCH 3.25 WIDTH IN INCH 18 INCH 18 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE EUROBEX[R] BRAND DEPTH IN INCH - UOM... | |
| 3.25 INCH 3.25 WIDTH IN INCH 20.25 INCH 20.25 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 22.5 MM DIA DEVICE HOLE SIZE 8... | |
| 3.25 INCH 3.25 WIDTH IN INCH 20.25 INCH 20.25 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 8... | |
| 3.25 INCH 3.25 WIDTH IN INCH 20.25 INCH 20.25 HEIGHT IN INCH 2.75 INCH 2.75 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE EUROBEX[R] BRAND DEPTH IN INCH - UOM... | |
| EXTRA DEEP TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 15.5 INCH 15.5 WIDTH IN INCH 18.75 INCH 18.75 HEIGHT IN INCH... | |
| EXTRA DEEP TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 6.5 INCH 6.5 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH... | |
| EXTRA DEEP TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 8.75 INCH 8.75 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH... | |
| STANDARD TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 3.5 INCH 3.5 WIDTH IN INCH 10.75 INCH 10.75 HEIGHT IN INCH 3... | |
| STANDARD TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 3.5 INCH 3.5 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3... | |
| STANDARD TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 3.5 INCH 3.5 WIDTH IN INCH 6.25 INCH 6.25 HEIGHT IN INCH 3... | |
| STANDARD TYPE STEEL MATERIAL ELECTROSTATICALLY APPLIED POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI/ASA 61 GRAY COLOR 3.5 INCH 3.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 3... |