EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ1000V-236-SS

Description
CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 2.2/2 AMPERE CURRENT RATING 43 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 1000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ1000V MODEL
Datasheet
Description
CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 2.2/2 AMPERE CURRENT RATING 43 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 1000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ1000V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ1000V-236-SS - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ1000V-236-SS
Environmental Control Air Conditioner IQ1000V-236-SS
CLOSED LOOP TYPE 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION STAINLESS STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4X/12, IP54 ENCLOSURE 2.2/2 AMPERE CURRENT RATING 43 LB WEIGHT 125 DEG F OPERATING TEMPERATURE BRUSHED ENCLOSURE FINISH 1000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ1000V MODEL
  • CLOSED LOOP TYPE
  • 14.41 INCH W X 8.02 INCH D X 13.27 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • STAINLESS STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING
  • NEMA 4X/12, IP54 ENCLOSURE
  • 2.2/2 AMPERE CURRENT RATING
  • 43 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • BRUSHED ENCLOSURE FINISH
  • 1000 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ1000V MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ1000V-236-SS
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3185A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details