EXM Manufacturing Ltd. Environmental Control Air Conditioner IQ20000V-236

Description
CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 16.5/15.2 AMPERE CURRENT RATING 195 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 20000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ20000V MODEL
Datasheet
Description
CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 16.5/15.2 AMPERE CURRENT RATING 195 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 20000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ20000V MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Environmental Control Air Conditioner - IQ20000V-236 - EXM Manufacturing Ltd.
Blainville, Quebec, Canada
Environmental Control Air Conditioner
IQ20000V-236
Environmental Control Air Conditioner IQ20000V-236
CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 16.5/15.2 AMPERE CURRENT RATING 195 LB WEIGHT 125 DEG F OPERATING TEMPERATURE ANSI/ASA 61 GRAY ENCLOSURE FINISH 20000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ20000V MODEL
  • CLOSED LOOP TYPE
  • 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • ENCLOSURE, SIDE INSTALLATION
  • MILD STEEL ENCLOSURE MATERIAL
  • UL, CUL APPROVAL
  • 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING
  • NEMA 4/12, IP54 ENCLOSURE
  • 16.5/15.2 AMPERE CURRENT RATING
  • 195 LB WEIGHT
  • 125 DEG F OPERATING TEMPERATURE
  • ANSI/ASA 61 GRAY ENCLOSURE FINISH
  • 20000 BTU/HR COOLING CAPACITY
  • DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE
  • EUROBEX[R] BRAND
  • IQ20000V MODEL
Supplier's Site Datasheet

Technical Specifications

  EXM Manufacturing Ltd.
Product Category Air Conditioners
Product Number IQ20000V-236
Product Name Environmental Control Air Conditioner
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3031A115N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details