TSI Incorporated Hydronic Manometer HM675 HM675

Description
Hydronic Manometer Model HM675 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves. It can measure and display differential, high side, and low side pressures simultaneously, without the need to change hose connections or instrument valve settings. Kit Includes Instrument Hard carrying case (2) 6.7 ft x 1/4-in. (2 m x 6 mm) hoses with shut-off valves (2) B&G readout probes (2) P/T gauge adapter probes Power cord Features & Benefits Provides for inputs for two temperature probes Differential pressure range ±300 psi (±2068 kPa) Gauge pressure range -20 to 300 psi (-138 to 2068 kPa) Reads in. H2O, ft. H2O, psi, in. Hg, mm H2O, kPa, mm Hg, or bar Large backlit display for use in low light areas Operates on four alkaline or NiMH rechargeable batteries Robust, splash-proof case Meter weight with batteries is 2.65 lbs (1.20 kg)
Datasheet
Description
Hydronic Manometer Model HM675 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves. It can measure and display differential, high side, and low side pressures simultaneously, without the need to change hose connections or instrument valve settings. Kit Includes Instrument Hard carrying case (2) 6.7 ft x 1/4-in. (2 m x 6 mm) hoses with shut-off valves (2) B&G readout probes (2) P/T gauge adapter probes Power cord Features & Benefits Provides for inputs for two temperature probes Differential pressure range ±300 psi (±2068 kPa) Gauge pressure range -20 to 300 psi (-138 to 2068 kPa) Reads in. H2O, ft. H2O, psi, in. Hg, mm H2O, kPa, mm Hg, or bar Large backlit display for use in low light areas Operates on four alkaline or NiMH rechargeable batteries Robust, splash-proof case Meter weight with batteries is 2.65 lbs (1.20 kg)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydronic Manometer HM675 - HM675 - TSI Incorporated
Shoreview, MN, United States
Hydronic Manometer HM675
HM675
Hydronic Manometer HM675 HM675
Hydronic Manometer Model HM675 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves. It can measure and display differential, high side, and low side pressures simultaneously, without the need to change hose connections or instrument valve settings. Kit Includes Instrument Hard carrying case (2) 6.7 ft x 1/4-in. (2 m x 6 mm) hoses with shut-off valves (2) B&G readout probes (2) P/T gauge adapter probes Power cord Features & Benefits Provides for inputs for two temperature probes Differential pressure range ±300 psi (±2068 kPa) Gauge pressure range -20 to 300 psi (-138 to 2068 kPa) Reads in. H2O, ft. H2O, psi, in. Hg, mm H2O, kPa, mm Hg, or bar Large backlit display for use in low light areas Operates on four alkaline or NiMH rechargeable batteries Robust, splash-proof case Meter weight with batteries is 2.65 lbs (1.20 kg)

Hydronic Manometer Model HM675 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves.

It can measure and display differential, high side, and low side pressures simultaneously, without the need to change hose connections or instrument valve settings.

Kit Includes

  • Instrument
  • Hard carrying case
  • (2) 6.7 ft x 1/4-in. (2 m x 6 mm) hoses with shut-off valves
  • (2) B&G readout probes
  • (2) P/T gauge adapter probes
  • Power cord

Features & Benefits

  • Provides for inputs for two temperature probes
  • Differential pressure range ±300 psi (±2068 kPa)
  • Gauge pressure range -20 to 300 psi (-138 to 2068 kPa)
  • Reads in. H2O, ft. H2O, psi, in. Hg, mm H2O, kPa, mm Hg, or bar
  • Large backlit display for use in low light areas
  • Operates on four alkaline or NiMH rechargeable batteries
  • Robust, splash-proof case
  • Meter weight with batteries is 2.65 lbs (1.20 kg)
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Pressure Sensors
Product Number HM675
Product Name Hydronic Manometer HM675
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

IEPE Pressure Sensor - 2301B6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Measurement Type Sealed
Signal Output Analog Voltage
View Details
Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Board Mount Pressure Sensors - 1010385-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details