PMC Engineering LLC Gear Lever Load Cell for Motorsports GST Series

Description
The GST Series Gear Lever Load Cells are designed for the detection and measurement of tension/compression forces in gear shift applications. Installed directly on top of the gear lever, the load cell is fitted with an aluminum or nylon knob. Detection of the direct driver input force is made when selecting gears. The load cell has a pre amplified signal which is compatible with most ECUs, therefore ensuring a simple and reliable clutchless gear change strategy to be performed. Typical applications include: Gear Shift - General Testing Features For Sequential or 'H' Pattern Gearbox ±35 lbsf, ±220 lbsf Range Built-In Amplifier 5V or 8-16V Supply ± 0.5% Accuracy
Description
The GST Series Gear Lever Load Cells are designed for the detection and measurement of tension/compression forces in gear shift applications. Installed directly on top of the gear lever, the load cell is fitted with an aluminum or nylon knob. Detection of the direct driver input force is made when selecting gears. The load cell has a pre amplified signal which is compatible with most ECUs, therefore ensuring a simple and reliable clutchless gear change strategy to be performed. Typical applications include: Gear Shift - General Testing Features For Sequential or 'H' Pattern Gearbox ±35 lbsf, ±220 lbsf Range Built-In Amplifier 5V or 8-16V Supply ± 0.5% Accuracy

Suppliers

Company
Product
Description
Supplier Links
Gear Lever Load Cell for Motorsports - GST Series - PMC Engineering LLC
Danbury, CT, USA
Gear Lever Load Cell for Motorsports
GST Series
Gear Lever Load Cell for Motorsports GST Series
The GST Series Gear Lever Load Cells are designed for the detection and measurement of tension/compression forces in gear shift applications. Installed directly on top of the gear lever, the load cell is fitted with an aluminum or nylon knob. Detection of the direct driver input force is made when selecting gears. The load cell has a pre amplified signal which is compatible with most ECUs, therefore ensuring a simple and reliable clutchless gear change strategy to be performed. Typical applications include: Gear Shift - General Testing Features For Sequential or 'H' Pattern Gearbox ±35 lbsf, ±220 lbsf Range Built-In Amplifier 5V or 8-16V Supply ± 0.5% Accuracy

The GST Series Gear Lever Load Cells are designed for the detection and measurement of tension/compression forces in gear shift applications. Installed directly on top of the gear lever, the load cell is fitted with an aluminum or nylon knob. Detection of the direct driver input force is made when selecting gears. The load cell has a pre amplified signal which is compatible with most ECUs, therefore ensuring a simple and reliable clutchless gear change strategy to be performed.

Typical applications include: Gear Shift - General Testing

Features

  • For Sequential or 'H' Pattern Gearbox
  • ±35 lbsf, ±220 lbsf Range
  • Built-In Amplifier
  • 5V or 8-16V Supply
  • ± 0.5% Accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Force and Load Sensors
Product Number GST Series
Product Name Gear Lever Load Cell for Motorsports
Force Rating -225 to 225 lbs (-102 to 102 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-C01-10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 6.62 to 220 lbs (3 to 100 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-80N-E2-K1-G0 - KZ-011-0400-80N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers