PMC Engineering LLC Miniature Gear Shift Load Cell for Motorsports GSS Series

Description
GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the gear lever as normal, the GSS series load cell detects the force applied to the gear shift lever, this force is measured by the ECU, then a series of control events take place that allows the gears to mesh with full throttle still applied. Pressure Transducer GSS Series Miniature Size ±55 lbsf or ±450 lbsf Range Ruggedized Construction 5V or 8-16V Supply ± 0.1% Accuracy
Description
GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the gear lever as normal, the GSS series load cell detects the force applied to the gear shift lever, this force is measured by the ECU, then a series of control events take place that allows the gears to mesh with full throttle still applied. Pressure Transducer GSS Series Miniature Size ±55 lbsf or ±450 lbsf Range Ruggedized Construction 5V or 8-16V Supply ± 0.1% Accuracy

Suppliers

Company
Product
Description
Supplier Links
Miniature Gear Shift Load Cell for Motorsports - GSS Series - PMC Engineering LLC
Danbury, CT, USA
Miniature Gear Shift Load Cell for Motorsports
GSS Series
Miniature Gear Shift Load Cell for Motorsports GSS Series
GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the gear lever as normal, the GSS series load cell detects the force applied to the gear shift lever, this force is measured by the ECU, then a series of control events take place that allows the gears to mesh with full throttle still applied. Pressure Transducer GSS Series Miniature Size ±55 lbsf or ±450 lbsf Range Ruggedized Construction 5V or 8-16V Supply ± 0.1% Accuracy

GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the gear lever as normal, the GSS series load cell detects the force applied to the gear shift lever, this force is measured by the ECU, then a series of control events take place that allows the gears to mesh with full throttle still applied.

Pressure Transducer GSS Series

  • Miniature Size
  • ±55 lbsf or ±450 lbsf Range
  • Ruggedized Construction
  • 5V or 8-16V Supply
  • ± 0.1% Accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Force and Load Sensors
Product Number GSS Series
Product Name Miniature Gear Shift Load Cell for Motorsports
Force Rating -450 to 450 lbs (-204 to 204 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension; Compression
Package Bolt; Miniature
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 2200 lbs (998 kg)
Accuracy 1.00 ±% Full Scale
Force Measured Tension
View Details
Tension and Compression Load Cell - X-S07-Q-15 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers